HAVE, Inc. Male RCA Compress RG6 Nickel/Gold HAVRCAFPSLC6

Description
HAVRCAFPSLC6 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece RCA connector, compression style. Description: RCA - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVRCAFPSLC6 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece RCA connector, compression style. Description: RCA - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress RG6 Nickel/Gold - HAVRCAFPSLC6 - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress RG6 Nickel/Gold
HAVRCAFPSLC6
Male RCA Compress RG6 Nickel/Gold HAVRCAFPSLC6
HAVRCAFPSLC6 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece RCA connector, compression style. Description: RCA - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVRCAFPSLC6 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE
One piece RCA connector, compression style.

  • Description: RCA - RG6
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLC6
Product Name Male RCA Compress RG6 Nickel/Gold
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details
KNB/KNC Series ESA Qualified -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Compact Flash - 10017964-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
2 suppliers