HAVE, Inc. Male RCA Compress RG59 Gold HAVRCAFPSLC59G

Description
HAVRCAFPSLC59G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece RCA connector, compression style. Description: Gold Plated RCA - RG59 CableAttachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVRCAFPSLC59G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece RCA connector, compression style. Description: Gold Plated RCA - RG59 CableAttachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress RG59 Gold - HAVRCAFPSLC59G - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress RG59 Gold
HAVRCAFPSLC59G
Male RCA Compress RG59 Gold HAVRCAFPSLC59G
HAVRCAFPSLC59G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece RCA connector, compression style. Description: Gold Plated RCA - RG59 CableAttachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVRCAFPSLC59G - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE
One piece RCA connector, compression style.

  • Description: Gold Plated RCA - RG59
  • CableAttachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLC59G
Product Name Male RCA Compress RG59 Gold
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
PCI Express - 10018783-10103ZLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details