HAVE, Inc. Male RCA Compress RG59 Nickel/Gold HAVRCAFPSLC59

Description
HAVRCAFPSLC59 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece RCA connector, compression style. Description: RCA - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVRCAFPSLC59 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece RCA connector, compression style. Description: RCA - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress RG59 Nickel/Gold - HAVRCAFPSLC59 - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress RG59 Nickel/Gold
HAVRCAFPSLC59
Male RCA Compress RG59 Nickel/Gold HAVRCAFPSLC59
HAVRCAFPSLC59 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece RCA connector, compression style. Description: RCA - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVRCAFPSLC59 - 75 OHM MALE RCA COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE
One piece RCA connector, compression style.

  • Description: RCA - RG59
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLC59
Product Name Male RCA Compress RG59 Nickel/Gold
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details