HAVE, Inc. Male RCA Compress Mini RG59 Nickel HAVRCAFPSLC

Description
HAVRCAFPSLC - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Nickel Cable Attachment Style: Compression, Male
Description
HAVRCAFPSLC - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Nickel Cable Attachment Style: Compression, Male

Suppliers

Company
Product
Description
Supplier Links
Male RCA Compress Mini RG59 Nickel - HAVRCAFPSLC - HAVE, Inc.
Hudson, NY, USA
Male RCA Compress Mini RG59 Nickel
HAVRCAFPSLC
Male RCA Compress Mini RG59 Nickel HAVRCAFPSLC
HAVRCAFPSLC - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Nickel Cable Attachment Style: Compression, Male

HAVRCAFPSLC - MALE RCA COMPRESSION CONNECTOR FOR MINI RG59 CABLE. GOLD
Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating (Amps): 5
  • Working Voltage (RMS): <300
  • Finish: Nickel
  • Cable Attachment Style: Compression, Male
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPSLC
Product Name Male RCA Compress Mini RG59 Nickel
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, Straight Plug - 190708 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
N Series: High Density Mini-Modular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11102MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers