HAVE, Inc. Female RCA Crimp Mini RG59 Bulkhead HAVRCAFPFBH

Description
HAVRCAFPFBH - MALE RCA PANEL MOUNT JACK. NICKEL Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount Jack
Description
HAVRCAFPFBH - MALE RCA PANEL MOUNT JACK. NICKEL Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount Jack

Suppliers

Company
Product
Description
Supplier Links
Female RCA Crimp Mini RG59 Bulkhead - HAVRCAFPFBH - HAVE, Inc.
Hudson, NY, USA
Female RCA Crimp Mini RG59 Bulkhead
HAVRCAFPFBH
Female RCA Crimp Mini RG59 Bulkhead HAVRCAFPFBH
HAVRCAFPFBH - MALE RCA PANEL MOUNT JACK. NICKEL Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating (Amps): 5 Working Voltage (RMS): <300 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount Jack

HAVRCAFPFBH - MALE RCA PANEL MOUNT JACK. NICKEL
Designed to work with 75 ohm Mini RG59 Cable. Efficient and reliable for home theater and other video installations.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating (Amps): 5
  • Working Voltage (RMS): <300
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Panel Mount Jack
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFPFBH
Product Name Female RCA Crimp Mini RG59 Bulkhead
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm QMA Straight Plug - 111146 - PIC Wire & Cable
Specs
Geometry Straight
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details