HAVE, Inc. Male RCA Crimp RG59 Nickel/Gold HAVRCAFP59

Description
HAVRCAFP59 - 75 OHM MALE RCA CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece fixed pin connector, crimp style. Description: RCA - RG59 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVRCAFP59 - 75 OHM MALE RCA CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece fixed pin connector, crimp style. Description: RCA - RG59 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male RCA Crimp RG59 Nickel/Gold - HAVRCAFP59 - HAVE, Inc.
Hudson, NY, USA
Male RCA Crimp RG59 Nickel/Gold
HAVRCAFP59
Male RCA Crimp RG59 Nickel/Gold HAVRCAFP59
HAVRCAFP59 - 75 OHM MALE RCA CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece fixed pin connector, crimp style. Description: RCA - RG59 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVRCAFP59 - 75 OHM MALE RCA CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE
One piece fixed pin connector, crimp style.

  • Description: RCA - RG59
  • Cable Attachment Style: Crimp, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVRCAFP59
Product Name Male RCA Crimp RG59 Nickel/Gold
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details