HAVE, Inc. Rocknroller Multicart 34" To 45" Size HAVR12

Description
HAVR12 - Rock-N-Roller Multicart R12 (All-Terrain) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R12 (All-Terrain) Frame telescopes from 34" to 52" length with 32" foldable sides. 10" x 3.0" Pneumatic rear wheels, and 8" x 2.50" pneumatic front swivel casters w/o brakes. Load Capacity: 500 lbs./32 cu.ft. Weight: 36 lbs. APPLICATIONS: Photo/Video, Large PA's, Lighting Systems, Keyboards
Description
HAVR12 - Rock-N-Roller Multicart R12 (All-Terrain) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R12 (All-Terrain) Frame telescopes from 34" to 52" length with 32" foldable sides. 10" x 3.0" Pneumatic rear wheels, and 8" x 2.50" pneumatic front swivel casters w/o brakes. Load Capacity: 500 lbs./32 cu.ft. Weight: 36 lbs. APPLICATIONS: Photo/Video, Large PA's, Lighting Systems, Keyboards

Suppliers

Company
Product
Description
Supplier Links
Rocknroller Multicart 34
Hudson, NY, USA
Rocknroller Multicart 34" To 45" Size
HAVR12
Rocknroller Multicart 34" To 45" Size HAVR12
HAVR12 - Rock-N-Roller Multicart R12 (All-Terrain) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R12 (All-Terrain) Frame telescopes from 34" to 52" length with 32" foldable sides. 10" x 3.0" Pneumatic rear wheels, and 8" x 2.50" pneumatic front swivel casters w/o brakes. Load Capacity: 500 lbs./32 cu.ft. Weight: 36 lbs. APPLICATIONS: Photo/Video, Large PA's, Lighting Systems, Keyboards

HAVR12 - Rock-N-Roller Multicart R12 (All-Terrain) Professional 8-in-1 Equipment Cart
The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRÆs can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional.
Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more.
FEATURES:

  • Transform into any of 8 configurations in 2 seconds
  • R12 (All-Terrain) Frame telescopes from 34" to 52" length with 32" foldable sides.
  • 10" x 3.0" Pneumatic rear wheels, and 8" x 2.50" pneumatic front swivel casters w/o brakes.
  • Load Capacity: 500 lbs./32 cu.ft.
  • Weight: 36 lbs.
    APPLICATIONS:
    Photo/Video, Large PA's, Lighting Systems, Keyboards
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Material Handling Carts and Trucks
Product Number HAVR12
Product Name Rocknroller Multicart 34" To 45" Size
Unlock Full Specs
to access all available technical data

Similar Products

Platform Trolleys - 2595115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 154 lbs (70 kg)
Material Aluminum
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details