HAVE, Inc. Rocknroller Multicart 28" To 42.5" Size HAVR06

Description
HAVR06 - Rock-N-Roller Multicart R6 (Mini) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R6 (Mini) Frame telescopes from 28" to 42.5" length with 24" foldable sides. 8" x 2.5" Pneumatic rear wheels, and 4" x 1.0" front swivel casters w/o brakes. Load Capacity: 500 lbs./27 cu.ft. Weight: 25 lbs. APPLICATIONS: Guitar/bass equipment, small drums, small PAã†s, DJ, photo/video, general use
Description
HAVR06 - Rock-N-Roller Multicart R6 (Mini) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R6 (Mini) Frame telescopes from 28" to 42.5" length with 24" foldable sides. 8" x 2.5" Pneumatic rear wheels, and 4" x 1.0" front swivel casters w/o brakes. Load Capacity: 500 lbs./27 cu.ft. Weight: 25 lbs. APPLICATIONS: Guitar/bass equipment, small drums, small PAã†s, DJ, photo/video, general use

Suppliers

Company
Product
Description
Supplier Links
Rocknroller Multicart 28
Hudson, NY, USA
Rocknroller Multicart 28" To 42.5" Size
HAVR06
Rocknroller Multicart 28" To 42.5" Size HAVR06
HAVR06 - Rock-N-Roller Multicart R6 (Mini) Professional 8-in-1 Equipment Cart The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRã†s can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional. Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more. FEATURES: Transform into any of 8 configurations in 2 seconds R6 (Mini) Frame telescopes from 28" to 42.5" length with 24" foldable sides. 8" x 2.5" Pneumatic rear wheels, and 4" x 1.0" front swivel casters w/o brakes. Load Capacity: 500 lbs./27 cu.ft. Weight: 25 lbs. APPLICATIONS: Guitar/bass equipment, small drums, small PAã†s, DJ, photo/video, general use

HAVR06 - Rock-N-Roller Multicart R6 (Mini) Professional 8-in-1 Equipment Cart
The patented Rock N Roller Multi-cart ingeniously change shape and length to carry huge amounts of equipment, yet fold small for storage. They instantly transform into any of 8 configurations replacing the need for 8 different carts. The revolutionary design results in a moving machine that is very lightweight, rugged, affordable, and ergonomically efficient. Designed for professionals where speed and efficiency is crucial, RnRÆs can reduce time and effort moving equipment by 50%. They are specifically designed to work with vehicles and airlines. 5 models are available to fit the needs of every musician, DJ, soundman, or photo/video professional.
Rock N Roller Multi-Carts are the #1 selling carts or dollies in the history of the music industry and now used by major TV networks, news crews, professional sports teams, major corporations and thousands more.
FEATURES:

  • Transform into any of 8 configurations in 2 seconds
  • R6 (Mini) Frame telescopes from 28" to 42.5" length with 24" foldable sides.
  • 8" x 2.5" Pneumatic rear wheels, and 4" x 1.0" front swivel casters w/o brakes.
  • Load Capacity: 500 lbs./27 cu.ft.
  • Weight: 25 lbs.
    APPLICATIONS:
    Guitar/bass equipment, small drums, small PAÆs, DJ, photo/video, general use
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Material Handling Carts and Trucks
Product Number HAVR06
Product Name Rocknroller Multicart 28" To 42.5" Size
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Trolleys - 6693762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
MultiTek cart - RV-NH33A3X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details