HAVE, Inc. Male MCX 75 Ohm Video Connector HAVMCXFP

Description
HAVMCXFP - 75 Ohm MCX connector for Cisco N+1 and MC5X20S-D MCX connectors are used in headend and telco installations. Impedance: 75 Ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug
Description
HAVMCXFP - 75 Ohm MCX connector for Cisco N+1 and MC5X20S-D MCX connectors are used in headend and telco installations. Impedance: 75 Ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug

Suppliers

Company
Product
Description
Supplier Links
Male MCX 75 Ohm Video Connector - HAVMCXFP - HAVE, Inc.
Hudson, NY, USA
Male MCX 75 Ohm Video Connector
HAVMCXFP
Male MCX 75 Ohm Video Connector HAVMCXFP
HAVMCXFP - 75 Ohm MCX connector for Cisco N+1 and MC5X20S-D MCX connectors are used in headend and telco installations. Impedance: 75 Ohms Cable Retention Force: 40 lbs Current Rating (amps): 5 Working Voltage (RMS): <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug

HAVMCXFP - 75 Ohm MCX connector for Cisco N+1 and MC5X20S-D
MCX connectors are used in headend and telco installations.

  • Impedance: 75 Ohms
  • Cable Retention Force: 40 lbs
  • Current Rating (amps): 5
  • Working Voltage (RMS): <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Plug
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVMCXFP
Product Name Male MCX 75 Ohm Video Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190062 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
Eclipta™ - ECL Series: Featuring Edge Card Technology -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; PC Card Connector
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers