HAVE, Inc. Male BNC Compress Mini RG59 EZ HAVBNCFPSLCEZ

Description
HAVBNCFPSLCEZ - 75 OHM MALE BNC COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style: Compression,90 degree plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFPSLCEZ - 75 OHM MALE BNC COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style: Compression,90 degree plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Compress Mini RG59 EZ - HAVBNCFPSLCEZ - HAVE, Inc.
Hudson, NY, USA
Male BNC Compress Mini RG59 EZ
HAVBNCFPSLCEZ
Male BNC Compress Mini RG59 EZ HAVBNCFPSLCEZ
HAVBNCFPSLCEZ - 75 OHM MALE BNC COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style: Compression,90 degree plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFPSLCEZ - 75 OHM MALE BNC COMPRESSION CONNECTOR
Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Finish: Nickel
  • Cable Attachment Style: Compression,90 degree plug
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLCEZ
Product Name Male BNC Compress Mini RG59 EZ
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High 11.18mm - 111812P5 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
PCI Express - 10025026-10003HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Coaxial Adapters - N230A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details