HAVE, Inc. Male HD Broadcast Air BNC Compression Connector For Mini RG5 HAVBNCFPSLCB

Description
HAVBNCFPSLCB - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR MINI RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs -Electrical Impedance: 75 ohms Insertion Loss @ 1GHz: <: .1dB Return Loss: -26dB max at 3GHz VSVR: 1.1 @ 3GHz Voltage Rating: 500 Vrms Frequency Range: DC - 4.5GHz (-20dB at 4.5GHz) Specs - Physical: Body Material: Brass, Dark Nickel Plating Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center PinRetention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: Mini RG-59 (23 AWG) Strip Tool: part HAVCPT7538 Compression Tool: part HAVHPT6590WS or HAVCTFBR
Description
HAVBNCFPSLCB - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR MINI RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs -Electrical Impedance: 75 ohms Insertion Loss @ 1GHz: <: .1dB Return Loss: -26dB max at 3GHz VSVR: 1.1 @ 3GHz Voltage Rating: 500 Vrms Frequency Range: DC - 4.5GHz (-20dB at 4.5GHz) Specs - Physical: Body Material: Brass, Dark Nickel Plating Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center PinRetention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: Mini RG-59 (23 AWG) Strip Tool: part HAVCPT7538 Compression Tool: part HAVHPT6590WS or HAVCTFBR

Suppliers

Company
Product
Description
Supplier Links
Male HD Broadcast Air BNC Compression Connector For Mini RG5 - HAVBNCFPSLCB - HAVE, Inc.
Hudson, NY, USA
Male HD Broadcast Air BNC Compression Connector For Mini RG5
HAVBNCFPSLCB
Male HD Broadcast Air BNC Compression Connector For Mini RG5 HAVBNCFPSLCB
HAVBNCFPSLCB - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR MINI RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs -Electrical Impedance: 75 ohms Insertion Loss @ 1GHz: <: .1dB Return Loss: -26dB max at 3GHz VSVR: 1.1 @ 3GHz Voltage Rating: 500 Vrms Frequency Range: DC - 4.5GHz (-20dB at 4.5GHz) Specs - Physical: Body Material: Brass, Dark Nickel Plating Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center PinRetention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: Mini RG-59 (23 AWG) Strip Tool: part HAVCPT7538 Compression Tool: part HAVHPT6590WS or HAVCTFBR

HAVBNCFPSLCB - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR MINI RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz!
One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables.
Specs -Electrical

  • Impedance: 75 ohms
  • Insertion Loss @ 1GHz: <: .1dB
  • Return Loss: -26dB max at 3GHz
  • VSVR: 1.1 @ 3GHz
  • Voltage Rating: 500 Vrms
  • Frequency Range: DC - 4.5GHz (-20dB at 4.5GHz)
    Specs - Physical:
  • Body Material: Brass, Dark Nickel Plating
  • Contact Material: Gold-Plated Beryllium Copper
  • Cable Retention Force: 40 lbs. min.
  • Center PinRetention: 150 grams, min.
  • Description: BNC - RG6
  • Cable Attachment Style: Compression, Male
    CABLE AND TOOLS:
  • Cable: Mini RG-59 (23 AWG)
  • Strip Tool: part HAVCPT7538
  • Compression Tool: part HAVHPT6590WS or HAVCTFBR
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLCB
Product Name Male HD Broadcast Air BNC Compression Connector For Mini RG5
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110913 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details