HAVE, Inc. Male BNC Compress Mini RG59 EZ Ra HAVBNCFPSLC90EZ

Description
HAVBNCFPSLC90EZ - 75 OHM MALE BNC COMPRESSION CONNECTOR RIGHT ANGLE Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of.086 - .102". EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style:Compression, 90 degree plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFPSLC90EZ - 75 OHM MALE BNC COMPRESSION CONNECTOR RIGHT ANGLE Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of.086 - .102". EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style:Compression, 90 degree plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Compress Mini RG59 EZ Ra - HAVBNCFPSLC90EZ - HAVE, Inc.
Hudson, NY, USA
Male BNC Compress Mini RG59 EZ Ra
HAVBNCFPSLC90EZ
Male BNC Compress Mini RG59 EZ Ra HAVBNCFPSLC90EZ
HAVBNCFPSLC90EZ - 75 OHM MALE BNC COMPRESSION CONNECTOR RIGHT ANGLE Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of.086 - .102". EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style:Compression, 90 degree plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFPSLC90EZ - 75 OHM MALE BNC COMPRESSION CONNECTOR RIGHT ANGLE
Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of.086 - .102". EZ Connectors are ideal for home theater and A/V installations.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Finish: Nickel
  • Cable Attachment Style:Compression, 90 degree plug
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLC90EZ
Product Name Male BNC Compress Mini RG59 EZ Ra
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCI Express - 10018783-13230ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers