HAVE, Inc. Male BNC Compress RG6 Gold HAVBNCFPSLC6G

Description
HAVBNCFPSLC6G - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss @1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: Gold Plated BNC - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFPSLC6G - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss @1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: Gold Plated BNC - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Compress RG6 Gold - HAVBNCFPSLC6G - HAVE, Inc.
Hudson, NY, USA
Male BNC Compress RG6 Gold
HAVBNCFPSLC6G
Male BNC Compress RG6 Gold HAVBNCFPSLC6G
HAVBNCFPSLC6G - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss @1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: Gold Plated BNC - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFPSLC6G - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE
One piece BNC connector, compression style. Meets SCTE physical requirements.

  • Insertion Loss @1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: Gold Plated BNC - RG6
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLC6G
Product Name Male BNC Compress RG6 Gold
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190521A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers