HAVE, Inc. Male BNC Compress RG6 HAVBNCFPSLC6

Description
HAVBNCFPSLC6 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss @1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFPSLC6 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss @1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Compress RG6 - HAVBNCFPSLC6 - HAVE, Inc.
Hudson, NY, USA
Male BNC Compress RG6
HAVBNCFPSLC6
Male BNC Compress RG6 HAVBNCFPSLC6
HAVBNCFPSLC6 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss @1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG6 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFPSLC6 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG6 CABLE
One piece BNC connector, compression style. Meets SCTE physical requirements.

  • Insertion Loss @1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: BNC - RG6
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLC6
Product Name Male BNC Compress RG6
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details