HAVBNCFPSLC59B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs - Electrical
Impedance: 75 ohms
Insertion Loss @ 1GHz: <: .1dB
Return Loss: -26dB max at 3GHz
VSVR: 1.1 @ 3GHz
Voltage Rating: 500 Vrms
Frequency Range: DC - 4.5GHz (-20dBat 4.5GHz) Specs - Physical:
Body Material: Brass, Dark Nickel Plating
Contact Material: Gold-Plated Beryllium Copper
Cable Retention Force: 40 lbs. min.
Center Pin Retention: 150 grams, min.
Description: BNC - RG59
Cable Attachment Style: Compression, Male CABLE AND TOOLS:
Cable: RG-59
Strip Tool: part HAVCPT6590
Compression Tool: part HAVCTFBR or HAVHPT6590WS
HAVBNCFPSLC59B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG59 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz!
One piece BNC connector, compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables.
Specs - Electrical
- Impedance: 75 ohms
- Insertion Loss @ 1GHz: <: .1dB
- Return Loss: -26dB max at 3GHz
- VSVR: 1.1 @ 3GHz
- Voltage Rating: 500 Vrms
- Frequency Range: DC - 4.5GHz (-20dBat 4.5GHz)
Specs - Physical:
- Body Material: Brass, Dark Nickel Plating
- Contact Material: Gold-Plated Beryllium Copper
- Cable Retention Force: 40 lbs. min.
- Center Pin Retention: 150 grams, min.
- Description: BNC - RG59
- Cable Attachment Style: Compression, Male
CABLE AND TOOLS:
- Cable: RG-59
- Strip Tool: part HAVCPT6590
- Compression Tool: part HAVCTFBR or HAVHPT6590WS