HAVE, Inc. Male BNC Compress RG59 HAVBNCFPSLC59

Description
HAVBNCFPSLC59 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss@ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFPSLC59 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss@ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Compress RG59 - HAVBNCFPSLC59 - HAVE, Inc.
Hudson, NY, USA
Male BNC Compress RG59
HAVBNCFPSLC59
Male BNC Compress RG59 HAVBNCFPSLC59
HAVBNCFPSLC59 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece BNC connector, compression style. Meets SCTE physical requirements. Insertion Loss@ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG59 Cable Attachment Style: Compression, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFPSLC59 - 75 OHM MALE BNC COMPRESSION CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE
One piece BNC connector, compression style. Meets SCTE physical requirements.

  • Insertion Loss@ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: BNC - RG59
  • Cable Attachment Style: Compression, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLC59
Product Name Male BNC Compress RG59
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details