HAVE, Inc. Male BNC Compress Mini RG59 HAVBNCFPSLC

Description
HAVBNCFPSLC - MALE BNC COMPRESSION CONNECTOR, FOR MINI RG59 CABLE BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage: <300 RMS RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression, Plug
Description
HAVBNCFPSLC - MALE BNC COMPRESSION CONNECTOR, FOR MINI RG59 CABLE BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage: <300 RMS RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression, Plug

Suppliers

Company
Product
Description
Supplier Links
Male BNC Compress Mini RG59 - HAVBNCFPSLC - HAVE, Inc.
Hudson, NY, USA
Male BNC Compress Mini RG59
HAVBNCFPSLC
Male BNC Compress Mini RG59 HAVBNCFPSLC
HAVBNCFPSLC - MALE BNC COMPRESSION CONNECTOR, FOR MINI RG59 CABLE BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage: <300 RMS RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression, Plug

HAVBNCFPSLC - MALE BNC COMPRESSION CONNECTOR, FOR MINI RG59 CABLE
BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating: 5 amps
  • Working Voltage: <300 RMS
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Compression, Plug
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSLC
Product Name Male BNC Compress Mini RG59
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Dubox ® - 10026805-001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Voltage Rating 1000 volts
Current Rating 2.0 to 3.0 amps
View Details
2 suppliers