HAVE, Inc. Male Hd Broadcast BNC Compress RG6 HAVBNCFPSL6B

Description
HAVBNCFPSL6B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG6 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector,compressio n style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs - Electrical Impedance: 75 ohms Insertion Loss @ 1GHz: < .1dB Return Loss: -26dB max at 3GHz VSVR: 1.1 @ 3GHz Voltage Rating: 500 Vrms Frequency Range: DC - 4.5GHz (-20dB at4.5GHz) Specs - Physical: Body Material: Brass, Dark Nickel Plating Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center Pin Retention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: RG-6 Strip Tool: part HAVCPT6590 or HAVSTM596 Compression Tool: part HAVCTFBR or HAVPT5500 FOR FURTHER INFORMATION OR FOR SMALLER SIZED PACKS FOR SAMPLING, CLICK HERE
Description
HAVBNCFPSL6B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG6 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector,compressio n style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs - Electrical Impedance: 75 ohms Insertion Loss @ 1GHz: < .1dB Return Loss: -26dB max at 3GHz VSVR: 1.1 @ 3GHz Voltage Rating: 500 Vrms Frequency Range: DC - 4.5GHz (-20dB at4.5GHz) Specs - Physical: Body Material: Brass, Dark Nickel Plating Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center Pin Retention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: RG-6 Strip Tool: part HAVCPT6590 or HAVSTM596 Compression Tool: part HAVCTFBR or HAVPT5500 FOR FURTHER INFORMATION OR FOR SMALLER SIZED PACKS FOR SAMPLING, CLICK HERE

Suppliers

Company
Product
Description
Supplier Links
Male Hd Broadcast BNC Compress RG6 - HAVBNCFPSL6B - HAVE, Inc.
Hudson, NY, USA
Male Hd Broadcast BNC Compress RG6
HAVBNCFPSL6B
Male Hd Broadcast BNC Compress RG6 HAVBNCFPSL6B
HAVBNCFPSL6B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG6 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz! One piece BNC connector,compressio n style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables. Specs - Electrical Impedance: 75 ohms Insertion Loss @ 1GHz: < .1dB Return Loss: -26dB max at 3GHz VSVR: 1.1 @ 3GHz Voltage Rating: 500 Vrms Frequency Range: DC - 4.5GHz (-20dB at4.5GHz) Specs - Physical: Body Material: Brass, Dark Nickel Plating Contact Material: Gold-Plated Beryllium Copper Cable Retention Force: 40 lbs. min. Center Pin Retention: 150 grams, min. Description: BNC - RG6 Cable Attachment Style: Compression, Male CABLE AND TOOLS: Cable: RG-6 Strip Tool: part HAVCPT6590 or HAVSTM596 Compression Tool: part HAVCTFBR or HAVPT5500 FOR FURTHER INFORMATION OR FOR SMALLER SIZED PACKS FOR SAMPLING, CLICK HERE

HAVBNCFPSL6B - HD BROADCAST BNC COMPRESSION CONNECTOR, MALE, ONE PIECE, FIXED PIN, FOR RG6 CABLE. NEW! RATED FOR BANDWIDTH UP TO 4.5GHz!
One piece BNC connector,compression style. SMPTE 292M Compliant. High Return Loss. Reliable, labor-saving one piece design. Available versions compatible with Mini, RG59, and RG6 precision video cables.
Specs - Electrical

  • Impedance: 75 ohms
  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss: -26dB max at 3GHz
  • VSVR: 1.1 @ 3GHz
  • Voltage Rating: 500 Vrms
  • Frequency Range: DC - 4.5GHz (-20dB at4.5GHz)
    Specs - Physical:
  • Body Material: Brass, Dark Nickel Plating
  • Contact Material: Gold-Plated Beryllium Copper
  • Cable Retention Force: 40 lbs. min.
  • Center Pin Retention: 150 grams, min.
  • Description: BNC - RG6
  • Cable Attachment Style: Compression, Male
    CABLE AND TOOLS:
  • Cable: RG-6
  • Strip Tool: part HAVCPT6590 or HAVSTM596
  • Compression Tool: part HAVCTFBR or HAVPT5500
    FOR FURTHER INFORMATION OR FOR SMALLER SIZED PACKS FOR SAMPLING,
    CLICK HERE
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPSL6B
Product Name Male Hd Broadcast BNC Compress RG6
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-11021TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers