HAVE, Inc. Female BNC Crimp Mini RG59 HAVBNCFPFBH

Description
HAVBNCFPFBH - FEMALE BNC CRIMP PANEL MOUNT CONNECTOR BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precisionvideo cables. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage: <300 RMS RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount
Description
HAVBNCFPFBH - FEMALE BNC CRIMP PANEL MOUNT CONNECTOR BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precisionvideo cables. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage: <300 RMS RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount

Suppliers

Company
Product
Description
Supplier Links
Female BNC Crimp Mini RG59 - HAVBNCFPFBH - HAVE, Inc.
Hudson, NY, USA
Female BNC Crimp Mini RG59
HAVBNCFPFBH
Female BNC Crimp Mini RG59 HAVBNCFPFBH
HAVBNCFPFBH - FEMALE BNC CRIMP PANEL MOUNT CONNECTOR BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precisionvideo cables. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage: <300 RMS RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount

HAVBNCFPFBH - FEMALE BNC CRIMP PANEL MOUNT CONNECTOR
BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precisionvideo cables.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating: 5 amps
  • Working Voltage: <300 RMS
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Panel Mount
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFPFBH
Product Name Female BNC Crimp Mini RG59
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190612 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details