HAVE, Inc. Male BNC Crimp RG59 HAVBNCFP59

Description
HAVBNCFP59 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece BNC connector, crimp style. Meets SCTE physical requirements. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG59 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVBNCFP59 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece BNC connector, crimp style. Meets SCTE physical requirements. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG59 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male BNC Crimp RG59 - HAVBNCFP59 - HAVE, Inc.
Hudson, NY, USA
Male BNC Crimp RG59
HAVBNCFP59
Male BNC Crimp RG59 HAVBNCFP59
HAVBNCFP59 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE One piece BNC connector, crimp style. Meets SCTE physical requirements. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Description: BNC - RG59 Cable Attachment Style: Crimp, Male Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVBNCFP59 - 75 OHM MALE BNC CRIMP CONNECTOR, ONE PIECE, FIXED PIN, FOR RG59 CABLE
One piece BNC connector, crimp style. Meets SCTE physical requirements.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Description: BNC - RG59
  • Cable Attachment Style: Crimp, Male
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVBNCFP59
Product Name Male BNC Crimp RG59
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details