HAVBNCFP - MALE BNC CRIMP CONNECTOR, FOR MINI RG59 CABLE BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables.
Impedance: 75 ohms
Cable Retention Force: 40 lbs
Current Rating: 5 amps
Working Voltage: <300 RMS
RFI (dB): >100
Finish: Nickel
Cable Attachment Style: Crimp, Plug
HAVBNCFP - MALE BNC CRIMP CONNECTOR, FOR MINI RG59 CABLE
BNC connector SDI rated and meets SMPTE standards for HDTV. These high return loss connectors are compatible with 23 AWG solid precision video cables.
- Impedance: 75 ohms
- Cable Retention Force: 40 lbs
- Current Rating: 5 amps
- Working Voltage: <300 RMS
- RFI (dB): >100
- Finish: Nickel
- Cable Attachment Style: Crimp, Plug