HAVE, Inc. Male F Compress Mini RG59 O-Ring HAVASFPSLCO

Description
HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression, Waterproof O-Ring
Description
HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression, Waterproof O-Ring

Suppliers

Company
Product
Description
Supplier Links
Male F Compress Mini RG59 O-Ring - HAVASFPSLCO - HAVE, Inc.
Hudson, NY, USA
Male F Compress Mini RG59 O-Ring
HAVASFPSLCO
Male F Compress Mini RG59 O-Ring HAVASFPSLCO
HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression, Waterproof O-Ring

HAVASFPSLCO - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE, W/ O-RING.
Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RFdevices.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating: 5 amps
  • Working Voltage(RMS) : <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Compression, Waterproof O-Ring
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVASFPSLCO
Product Name Male F Compress Mini RG59 O-Ring
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details