HAVE, Inc. Male F Compress Mini RG59 EZ HAVASFPSLCEZ

Description
HAVASFPSLCEZ - 75 OHM MALE F COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style: F Compression,plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB
Description
HAVASFPSLCEZ - 75 OHM MALE F COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style: F Compression,plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

Suppliers

Company
Product
Description
Supplier Links
Male F Compress Mini RG59 EZ - HAVASFPSLCEZ - HAVE, Inc.
Hudson, NY, USA
Male F Compress Mini RG59 EZ
HAVASFPSLCEZ
Male F Compress Mini RG59 EZ HAVASFPSLCEZ
HAVASFPSLCEZ - 75 OHM MALE F COMPRESSION CONNECTOR Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations. Insertion Loss @ 1GHz: < .1dB Return Loss (5-1000MHz): > 30dB Finish: Nickel Cable Attachment Style: F Compression,plug Impedance: 75 ohms Cable Retention Force: 40lbs Current Rating: 2 Amps Working Voltage: <300 Vrms RFI: >100dB

HAVASFPSLCEZ - 75 OHM MALE F COMPRESSION CONNECTOR
Compression connector compatible with a variety of mini coaxial cables with a jacket O.D of .145 - .159" and a core O.D of .086 - .102".EZ Connectors are ideal for home theater and A/V installations.

  • Insertion Loss @ 1GHz: < .1dB
  • Return Loss (5-1000MHz): > 30dB
  • Finish: Nickel
  • Cable Attachment Style: F Compression,plug
  • Impedance: 75 ohms
  • Cable Retention Force: 40lbs
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • RFI: >100dB
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVASFPSLCEZ
Product Name Male F Compress Mini RG59 EZ
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190410 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Chameleon - 026-6A03-CEB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details