HAVE, Inc. Male F Compress Mini RG59 HAVASFPSLC2

Description
HAVASFPSLC2 - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression,Plug
Description
HAVASFPSLC2 - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression,Plug

Suppliers

Company
Product
Description
Supplier Links
Male F Compress Mini RG59 - HAVASFPSLC2 - HAVE, Inc.
Hudson, NY, USA
Male F Compress Mini RG59
HAVASFPSLC2
Male F Compress Mini RG59 HAVASFPSLC2
HAVASFPSLC2 - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Compression,Plug

HAVASFPSLC2 - MALE F COMPRESSION CONNECTOR FOR MINI RG59 CABLE.
Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating: 5 amps
  • Working Voltage(RMS) : <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Compression,Plug
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVASFPSLC2
Product Name Male F Compress Mini RG59
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details