HAVE, Inc. Female F Crimp Mini RG59 HAVASFPF

Description
HAVASFPF - FEMALE F CRIMP CONNECTOR PANEL MOUNT Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount Jack
Description
HAVASFPF - FEMALE F CRIMP CONNECTOR PANEL MOUNT Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount Jack

Suppliers

Company
Product
Description
Supplier Links
Female F Crimp Mini RG59 - HAVASFPF - HAVE, Inc.
Hudson, NY, USA
Female F Crimp Mini RG59
HAVASFPF
Female F Crimp Mini RG59 HAVASFPF
HAVASFPF - FEMALE F CRIMP CONNECTOR PANEL MOUNT Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Panel Mount Jack

HAVASFPF - FEMALE F CRIMP CONNECTOR PANEL MOUNT
Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating: 5 amps
  • Working Voltage(RMS) : <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Panel Mount Jack
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVASFPF
Product Name Female F Crimp Mini RG59
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
E-Z-Flex 0.080″ Pin Socket to 0.094″ Pin Plug, Adapter - 9488 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details