HAVE, Inc. Male F Crimp Mini RG59 HAVASFP

Description
HAVASFP - MALE F CRIMP CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug
Description
HAVASFP - MALE F CRIMP CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug

Suppliers

Company
Product
Description
Supplier Links
Male F Crimp Mini RG59 - HAVASFP - HAVE, Inc.
Hudson, NY, USA
Male F Crimp Mini RG59
HAVASFP
Male F Crimp Mini RG59 HAVASFP
HAVASFP - MALE F CRIMP CONNECTOR FOR MINI RG59 CABLE. Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices. Impedance: 75 ohms Cable Retention Force: 40 lbs Current Rating: 5 amps Working Voltage(RMS) : <300 RFI (dB): >100 Finish: Nickel Cable Attachment Style: Crimp, Plug

HAVASFP - MALE F CRIMP CONNECTOR FOR MINI RG59 CABLE.
Mini RG59 75 Ohm Coax F Connector, Male, One Piece, Fixed Pin. Great for CATV headends and on jumpers connecting RF devices.

  • Impedance: 75 ohms
  • Cable Retention Force: 40 lbs
  • Current Rating: 5 amps
  • Working Voltage(RMS) : <300
  • RFI (dB): >100
  • Finish: Nickel
  • Cable Attachment Style: Crimp, Plug
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAVASFP
Product Name Male F Crimp Mini RG59
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details