HAVE, Inc. WIRE CABLE CUTTER LARGE GAUGE HAV360624

Description
SPECIAL SALE PRICE FOR A LIMITED TIME! 15% OFF REGULAR PRICE OF $15.99 HAV360624 - Large Gauge Wire & Cable Cutter - Heavyduty This heavyduty cable cutterfor large diameter cable, is designed to cut up to 4/0 aluminum and 2/0 copper wire. Carbon steel construction with extra long handles for maximum cutting leverage. Jaws of cutter are curved for a quick and easy cut while not disturbing the characteristics of the cable. Also has a small shearing hole for cutting steel wire up to 3.0 mm to prevent the blade from getting dull or nicked. Overall length is 9-1/4". Carbon Steel Construction Extra Long Handles for Maximum Leverage Curved Jaws for precise cuts without disturbing cable characteristics Overall Length 9 1/4"
Description
SPECIAL SALE PRICE FOR A LIMITED TIME! 15% OFF REGULAR PRICE OF $15.99 HAV360624 - Large Gauge Wire & Cable Cutter - Heavyduty This heavyduty cable cutterfor large diameter cable, is designed to cut up to 4/0 aluminum and 2/0 copper wire. Carbon steel construction with extra long handles for maximum cutting leverage. Jaws of cutter are curved for a quick and easy cut while not disturbing the characteristics of the cable. Also has a small shearing hole for cutting steel wire up to 3.0 mm to prevent the blade from getting dull or nicked. Overall length is 9-1/4". Carbon Steel Construction Extra Long Handles for Maximum Leverage Curved Jaws for precise cuts without disturbing cable characteristics Overall Length 9 1/4"

Suppliers

Company
Product
Description
Supplier Links
WIRE CABLE CUTTER LARGE GAUGE - HAV360624 - HAVE, Inc.
Hudson, NY, USA
WIRE CABLE CUTTER LARGE GAUGE
HAV360624
WIRE CABLE CUTTER LARGE GAUGE HAV360624
SPECIAL SALE PRICE FOR A LIMITED TIME! 15% OFF REGULAR PRICE OF $15.99 HAV360624 - Large Gauge Wire & Cable Cutter - Heavyduty This heavyduty cable cutterfor large diameter cable, is designed to cut up to 4/0 aluminum and 2/0 copper wire. Carbon steel construction with extra long handles for maximum cutting leverage. Jaws of cutter are curved for a quick and easy cut while not disturbing the characteristics of the cable. Also has a small shearing hole for cutting steel wire up to 3.0 mm to prevent the blade from getting dull or nicked. Overall length is 9-1/4". Carbon Steel Construction Extra Long Handles for Maximum Leverage Curved Jaws for precise cuts without disturbing cable characteristics Overall Length 9 1/4"

SPECIAL SALE PRICE FOR A LIMITED TIME! 15% OFF REGULAR PRICE OF $15.99
HAV360624 - Large Gauge Wire & Cable Cutter - Heavyduty
This heavyduty cable cutterfor large diameter cable, is designed to cut up to 4/0 aluminum and 2/0 copper wire. Carbon steel construction with extra long handles for maximum cutting leverage. Jaws of cutter are curved for a quick and easy cut while not disturbing the characteristics of the cable. Also has a small shearing hole for cutting steel wire up to 3.0 mm to prevent the blade from getting dull or nicked. Overall length is 9-1/4".

  • Carbon Steel Construction
  • Extra Long Handles for Maximum Leverage
  • Curved Jaws for precise cuts without disturbing cable characteristics
  • Overall Length 9 1/4"
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number HAV360624
Product Name WIRE CABLE CUTTER LARGE GAUGE
Tool Type Cutters / Scissors
Unlock Full Specs
to access all available technical data

Similar Products

970P1-Extraction Tool for Contacts - 970P1 - Anderson Power Products
Specs
Tool Type Connector Extractor
View Details
2 suppliers
Hot Air Gun - BHG - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Tool Type Hot Air Gun
Form Factor Handheld
Application / Connector Type Lower Temperature Shrink Tubings
View Details
Cable stripper - 206-1451 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers