HAVE, Inc. HAVE Locking 3.5mm Stereo Plug HAV30296

Description
HAV30296 - Locking 3.5mm Stereo Male Cable End Connector. Locking inline 3.5mm Male stereo plug, Black Chrome body and 0.23 cable opening. Mates to HAV30297 locking jack.
Description
HAV30296 - Locking 3.5mm Stereo Male Cable End Connector. Locking inline 3.5mm Male stereo plug, Black Chrome body and 0.23 cable opening. Mates to HAV30297 locking jack.

Suppliers

Company
Product
Description
Supplier Links
HAVE Locking 3.5mm Stereo Plug - HAV30296 - HAVE, Inc.
Hudson, NY, USA
HAVE Locking 3.5mm Stereo Plug
HAV30296
HAVE Locking 3.5mm Stereo Plug HAV30296
HAV30296 - Locking 3.5mm Stereo Male Cable End Connector. Locking inline 3.5mm Male stereo plug, Black Chrome body and 0.23 cable opening. Mates to HAV30297 locking jack.

HAV30296 - Locking 3.5mm Stereo Male Cable End Connector.
Locking inline 3.5mm Male stereo plug, Black Chrome body and 0.23 cable opening.
Mates to HAV30297 locking jack.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAV30296
Product Name HAVE Locking 3.5mm Stereo Plug
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details