HAVE, Inc. Cat5e Patch Cable Shielded Black - 50Ft HAV28696

Description
HAV28696 - CAT5E PATCH CABLE SHIELDED BLACK - 50FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability. Connector: Shielded 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded STP Jacket: PVC Molded boot provides extra strain-relief and durability Foil shielding with drain wire Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA
Description
HAV28696 - CAT5E PATCH CABLE SHIELDED BLACK - 50FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability. Connector: Shielded 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded STP Jacket: PVC Molded boot provides extra strain-relief and durability Foil shielding with drain wire Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

Suppliers

Company
Product
Description
Supplier Links
Cat5e Patch Cable Shielded Black - 50Ft - HAV28696 - HAVE, Inc.
Hudson, NY, USA
Cat5e Patch Cable Shielded Black - 50Ft
HAV28696
Cat5e Patch Cable Shielded Black - 50Ft HAV28696
HAV28696 - CAT5E PATCH CABLE SHIELDED BLACK - 50FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability. Connector: Shielded 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded STP Jacket: PVC Molded boot provides extra strain-relief and durability Foil shielding with drain wire Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

HAV28696 - CAT5E PATCH CABLE SHIELDED BLACK - 50FT
Protect your network data from EMI/RFI interference

Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability.

  • Connector: Shielded 50-micron gold plated RJ-45 Male to Male
  • Conductor: 4-pair 24 AWG Stranded STP
  • Jacket: PVC
  • Molded boot provides extra strain-relief and durability
  • Foil shielding with drain wire
  • Applications:
    1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3)
    4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN
    100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM
    Voice
  • Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments
  • Wired: TSB 568B (AT&:T 258A)
  • Certifications: TIA/EIA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number HAV28696
Product Name Cat5e Patch Cable Shielded Black - 50Ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
Modular Cable Assemblies - RJE1Y13A83152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPSS-AA25 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details