HAVE, Inc. Cat5e Patch Cable Shielded Black - 5Ft HAV28691

Description
HAV28691 - CAT5E PATCH CABLE SHIELDED BLACK - 5FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability. Connector: Shielded 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded STP Jacket: PVC Molded boot provides extra strain-relief and durability Foil shielding with drain wire Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA
Description
HAV28691 - CAT5E PATCH CABLE SHIELDED BLACK - 5FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability. Connector: Shielded 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded STP Jacket: PVC Molded boot provides extra strain-relief and durability Foil shielding with drain wire Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

Suppliers

Company
Product
Description
Supplier Links
Cat5e Patch Cable Shielded Black - 5Ft - HAV28691 - HAVE, Inc.
Hudson, NY, USA
Cat5e Patch Cable Shielded Black - 5Ft
HAV28691
Cat5e Patch Cable Shielded Black - 5Ft HAV28691
HAV28691 - CAT5E PATCH CABLE SHIELDED BLACK - 5FT Protect your network data from EMI/RFI interference Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability. Connector: Shielded 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded STP Jacket: PVC Molded boot provides extra strain-relief and durability Foil shielding with drain wire Applications: 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

HAV28691 - CAT5E PATCH CABLE SHIELDED BLACK - 5FT
Protect your network data from EMI/RFI interference

Todays mission critical advanced Fast Ethernet and Gigabit computer networks require the stability and reliability of Enhanced Category 5 high-speed cabling to distribute data, voice and video. To protect your high-speed network from noise and electromagnetic interference, use these Shielded Enhanced Cat5 Patch Cables. Each cable meets all Cat 5e TIA/EIA standards. The molded boot provides extra strain-relief and durability.

  • Connector: Shielded 50-micron gold plated RJ-45 Male to Male
  • Conductor: 4-pair 24 AWG Stranded STP
  • Jacket: PVC
  • Molded boot provides extra strain-relief and durability
  • Foil shielding with drain wire
  • Applications:
    1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3)
    4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN
    100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM
    Voice
  • Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications in high-noise environments
  • Wired: TSB 568B (AT&:T 258A)
  • Certifications: TIA/EIA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number HAV28691
Product Name Cat5e Patch Cable Shielded Black - 5Ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

D620222 - Databus Cable (1 Data Pair) - D620222 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 150 C (-67 to 302 F)
View Details
High Speed Digital & Data Cable - 440564-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
ETHERNET/PROFINET cable - 756-1202/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - free end
Standards / Certifications RoHS
View Details
2 suppliers
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details