HAVE, Inc. Cat6 Patch Cable Snagless Black - 50Ft HAV27156

Description
HAV27156 - Cat6 550MHz Snagless Patch Cable - Black - 50FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat 6 TIA/EIA- 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides strain-relief. Features: Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Standard: Category 6 TIA/EIA- 568-B-2.1, draft 9 Applications: Gigabit 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice: T1 High bandwidth applications such as 622 ATM, Wideband
Description
HAV27156 - Cat6 550MHz Snagless Patch Cable - Black - 50FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat 6 TIA/EIA- 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides strain-relief. Features: Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Standard: Category 6 TIA/EIA- 568-B-2.1, draft 9 Applications: Gigabit 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice: T1 High bandwidth applications such as 622 ATM, Wideband

Suppliers

Company
Product
Description
Supplier Links
Cat6 Patch Cable Snagless Black - 50Ft - HAV27156 - HAVE, Inc.
Hudson, NY, USA
Cat6 Patch Cable Snagless Black - 50Ft
HAV27156
Cat6 Patch Cable Snagless Black - 50Ft HAV27156
HAV27156 - Cat6 550MHz Snagless Patch Cable - Black - 50FT With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat 6 TIA/EIA- 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides strain-relief. Features: Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Standard: Category 6 TIA/EIA- 568-B-2.1, draft 9 Applications: Gigabit 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM Voice: T1 High bandwidth applications such as 622 ATM, Wideband

HAV27156 - Cat6 550MHz Snagless Patch Cable - Black - 50FT
With these Cat6 550Mhz Snagless Patch Cables you can stay ahead of the game with the use of high-speed cabling to distribute data, voice and video. These cables will deliver stable performance to 550 MHz. Each meets EIA/TIA Cat 6 TIA/EIA- 568-B-2.1, draft 9 standards. These cables will handle bandwidth intensive applications up to 550 Mhz and beyond and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides strain-relief.
Features:

  • Connector: 50-micron gold plated RJ-45 Male to Male
  • Conductor: 24 AWG Stranded Copper
  • Jacket: PVC
  • Molded, Snag-Free boot prevents unwanted cable snags
  • Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications
  • Standard: Category 6 TIA/EIA- 568-B-2.1, draft 9
    Applications:
  • Gigabit 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3)
  • 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN
  • 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM
  • Voice: T1
  • High bandwidth applications such as 622 ATM, Wideband
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number HAV27156
Product Name Cat6 Patch Cable Snagless Black - 50Ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5
Rated Voltage 0.9000 kilovolts
View Details
ix Industrial IO Cable Assembly - NDHN5B7A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 0.9843 ft (3 dm)
View Details