HAVE, Inc. Cat5e Patch Cable Snagless Black - 25Ft HAV15222

Description
HAV15222 - Cat5E 350MHz Snagless Patch Cable - Black - 25FT Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Applications: - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM - Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Exceeds Category 5e specifications Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA
Description
HAV15222 - Cat5E 350MHz Snagless Patch Cable - Black - 25FT Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Applications: - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM - Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Exceeds Category 5e specifications Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

Suppliers

Company
Product
Description
Supplier Links
Cat5e Patch Cable Snagless Black - 25Ft - HAV15222 - HAVE, Inc.
Hudson, NY, USA
Cat5e Patch Cable Snagless Black - 25Ft
HAV15222
Cat5e Patch Cable Snagless Black - 25Ft HAV15222
HAV15222 - Cat5E 350MHz Snagless Patch Cable - Black - 25FT Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief. Connector: 50-micron gold plated RJ-45 Male to Male Conductor: 4-pair 24 AWG Stranded Copper Jacket: PVC Molded, Snag-Free boot prevents unwanted cable snags Applications: - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3) - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM - Voice Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications Exceeds Category 5e specifications Wired: TSB 568B (AT&:T 258A) Certifications: TIA/EIA

HAV15222 - Cat5E 350MHz Snagless Patch Cable - Black - 25FT
Todays advanced fast ethernet and gigabit computer networks require Enhanced Category 5 high-speed cabling to distribute data, voice and video. These Enhanced Cat5 350Mhz Snagless Patch Cables will keep you ahead of the game, and will handle bandwidth intensive applications up to 350 Mhz and beyond. Each meets all Cat 5e TIA/EIA standards, and drastically reduce both impedance and structural return loss (SRL) as compared to standard 100 Mhz wire! Constructed with high-quality cable and a shortened body plug, this design will keep Near-End Crosstalk (NEXT) levels to a minimum. The molded, snag-free boot prevents unwanted cable snags during installation and provides extra strain-relief.

  • Connector: 50-micron gold plated RJ-45 Male to Male
  • Conductor: 4-pair 24 AWG Stranded Copper
  • Jacket: PVC
  • Molded, Snag-Free boot prevents unwanted cable snags
  • Applications:
    - 1000 BASE-T: 100 BASE-T: 10 BASE-T (IEEE 802.3)
    - 4/16 Mbps Token Ring (IEEE 802.5): 100 VG-AnyLAN
    - 100 Mbps TP-PMD (ANSI X3T9.5): 55/155 Mbps ATM
    - Voice
  • Designed For: Network Adapters, Hubs, Switches, Routers, DSL/Cable Modems, Patch Panels and other twisted-pair applications
  • Exceeds Category 5e specifications
  • Wired: TSB 568B (AT&:T 258A)
  • Certifications: TIA/EIA
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Network Cables
Product Number HAV15222
Product Name Cat5e Patch Cable Snagless Black - 25Ft
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details
High Speed I/O Cable Assemblies - 4-2340654-2 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details