HAVE, Inc. HAVE HDMI DVI 12Ft Assem HAV12233

Description
HAV12233 - HAVE HDMI to DVI-D Cable, 12' Length HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional andcan be used from DVI-D to HDMI or HDMI to DVI-D HDMI to DVI-D Connections Uncompressed Digital Video on one cable Use for transmission of pure digital video signals from an HDMI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Backwards compatible between HDMI and DVI equipped components. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 1920 x 1080 Data Speed Transfer: 4.95 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.
Description
HAV12233 - HAVE HDMI to DVI-D Cable, 12' Length HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional andcan be used from DVI-D to HDMI or HDMI to DVI-D HDMI to DVI-D Connections Uncompressed Digital Video on one cable Use for transmission of pure digital video signals from an HDMI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Backwards compatible between HDMI and DVI equipped components. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 1920 x 1080 Data Speed Transfer: 4.95 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.

Suppliers

Company
Product
Description
Supplier Links
HAVE HDMI DVI 12Ft Assem - HAV12233 - HAVE, Inc.
Hudson, NY, USA
HAVE HDMI DVI 12Ft Assem
HAV12233
HAVE HDMI DVI 12Ft Assem HAV12233
HAV12233 - HAVE HDMI to DVI-D Cable, 12' Length HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional andcan be used from DVI-D to HDMI or HDMI to DVI-D HDMI to DVI-D Connections Uncompressed Digital Video on one cable Use for transmission of pure digital video signals from an HDMI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Backwards compatible between HDMI and DVI equipped components. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 1920 x 1080 Data Speed Transfer: 4.95 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.

HAV12233 - HAVE HDMI to DVI-D Cable, 12' Length
HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional andcan be used from DVI-D to HDMI or HDMI to DVI-D

  • HDMI to DVI-D Connections
  • Uncompressed Digital Video on one cable
  • Use for transmission of pure digital video signals from an HDMI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections.
  • Backwards compatible between HDMI and DVI equipped components.
  • Engineered for optimal Speed Transfer of Digital Video Signals
  • Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality
  • For High Definition Video (720p and 1080i) and Standard Video Format
  • Gold Contacts, with Nickel Shell
  • Resolution: 1920 x 1080
  • Data Speed Transfer: 4.95 Gbps
  • Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAV12233
Product Name HAVE HDMI DVI 12Ft Assem
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details