HAVE, Inc. HAVE HDMI DVI 6Ft Assem HAV12226

Description
HAV12226 - HAVE HDMI to DVI-D Cable, 6' Length HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional and can be used from DVI-D to HDMI or HDMI to DVI-D HDMI to DVI-D Connections Uncompressed Digital Video on one cable Use for transmission of pure digital video signals from an HDMI equippedaudio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Backwards compatible between HDMI and DVI equipped components. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 1920 x 1080 Data Speed Transfer: 4.95 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.
Description
HAV12226 - HAVE HDMI to DVI-D Cable, 6' Length HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional and can be used from DVI-D to HDMI or HDMI to DVI-D HDMI to DVI-D Connections Uncompressed Digital Video on one cable Use for transmission of pure digital video signals from an HDMI equippedaudio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Backwards compatible between HDMI and DVI equipped components. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 1920 x 1080 Data Speed Transfer: 4.95 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.

Suppliers

Company
Product
Description
Supplier Links
HAVE HDMI DVI 6Ft Assem - HAV12226 - HAVE, Inc.
Hudson, NY, USA
HAVE HDMI DVI 6Ft Assem
HAV12226
HAVE HDMI DVI 6Ft Assem HAV12226
HAV12226 - HAVE HDMI to DVI-D Cable, 6' Length HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional and can be used from DVI-D to HDMI or HDMI to DVI-D HDMI to DVI-D Connections Uncompressed Digital Video on one cable Use for transmission of pure digital video signals from an HDMI equippedaudio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Backwards compatible between HDMI and DVI equipped components. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 1920 x 1080 Data Speed Transfer: 4.95 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.

HAV12226 - HAVE HDMI to DVI-D Cable, 6' Length
HDMI - High-Definition Multimedia Interface - is the first industry-supported, uncompressed audio/video interface. HDMI to DVI provides an interface between any HDMI or DVI-D-enabled audio/video source, such as a set-top box, DVD player, and A/V receiver and an audio and/or video monitor or projector. These cables are non-directional and can be used from DVI-D to HDMI or HDMI to DVI-D

  • HDMI to DVI-D Connections
  • Uncompressed Digital Video on one cable
  • Use for transmission of pure digital video signals from an HDMI equippedaudio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections.
  • Backwards compatible between HDMI and DVI equipped components.
  • Engineered for optimal Speed Transfer of Digital Video Signals
  • Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality
  • For High Definition Video (720p and 1080i) and Standard Video Format
  • Gold Contacts, with Nickel Shell
  • Resolution: 1920 x 1080
  • Data Speed Transfer: 4.95 Gbps
  • Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with HDMI connections to Digital DVD Players, Digital A/V Receivers, and other equipment with DVI Connections.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAV12226
Product Name HAVE HDMI DVI 6Ft Assem
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-2800-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers