HAVE, Inc. HAVE DVI To DVI Dual 6Ft Assem HAV12200

Description
HAV12200 - HAVE DVI-D to DVI-D Cable, 6' Length DVI-D Cables offer the highest quality digital picture. DVI-D is an uncompressed digital video interface used in high-performance DVI-D enabled audio/video sources, such as cable or satellite set-top boxes, DVD players, and computers, to DVI-D displays. DVI-D Dual Link to DVI-D Dual Link Connections Uncompressed Digital Video onone cable Use for transmission of pure digital video signals from a DVI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 2048 x 1536 Data Speed Transfer: 9.9 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with DVI connections to Digital DVD Players, Digital A/V Receivers, and othe equipment with DVI Connections.
Description
HAV12200 - HAVE DVI-D to DVI-D Cable, 6' Length DVI-D Cables offer the highest quality digital picture. DVI-D is an uncompressed digital video interface used in high-performance DVI-D enabled audio/video sources, such as cable or satellite set-top boxes, DVD players, and computers, to DVI-D displays. DVI-D Dual Link to DVI-D Dual Link Connections Uncompressed Digital Video onone cable Use for transmission of pure digital video signals from a DVI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 2048 x 1536 Data Speed Transfer: 9.9 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with DVI connections to Digital DVD Players, Digital A/V Receivers, and othe equipment with DVI Connections.

Suppliers

Company
Product
Description
Supplier Links
HAVE DVI To DVI Dual 6Ft Assem - HAV12200 - HAVE, Inc.
Hudson, NY, USA
HAVE DVI To DVI Dual 6Ft Assem
HAV12200
HAVE DVI To DVI Dual 6Ft Assem HAV12200
HAV12200 - HAVE DVI-D to DVI-D Cable, 6' Length DVI-D Cables offer the highest quality digital picture. DVI-D is an uncompressed digital video interface used in high-performance DVI-D enabled audio/video sources, such as cable or satellite set-top boxes, DVD players, and computers, to DVI-D displays. DVI-D Dual Link to DVI-D Dual Link Connections Uncompressed Digital Video onone cable Use for transmission of pure digital video signals from a DVI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections. Engineered for optimal Speed Transfer of Digital Video Signals Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality For High Definition Video (720p and 1080i) and Standard Video Format Gold Contacts, with Nickel Shell Resolution: 2048 x 1536 Data Speed Transfer: 9.9 Gbps Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with DVI connections to Digital DVD Players, Digital A/V Receivers, and othe equipment with DVI Connections.

HAV12200 - HAVE DVI-D to DVI-D Cable, 6' Length
DVI-D Cables offer the highest quality digital picture. DVI-D is an uncompressed digital video interface used in high-performance DVI-D enabled audio/video sources, such as cable or satellite set-top boxes, DVD players, and computers, to DVI-D displays.

  • DVI-D Dual Link to DVI-D Dual Link Connections
  • Uncompressed Digital Video onone cable
  • Use for transmission of pure digital video signals from a DVI equipped audio/video component, to a HDTV, Flat Panel Display, or other equipment with DVI connections.
  • Engineered for optimal Speed Transfer of Digital Video Signals
  • Provides maximum noise rejection, mininal signal loss, and ensures excellent video quality
  • For High Definition Video (720p and 1080i) and Standard Video Format
  • Gold Contacts, with Nickel Shell
  • Resolution: 2048 x 1536
  • Data Speed Transfer: 9.9 Gbps
  • Applications: For connecting HDTV's, Digital Flat Panel Displays, and other digital components with DVI connections to Digital DVD Players, Digital A/V Receivers, and othe equipment with DVI Connections.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number HAV12200
Product Name HAVE DVI To DVI Dual 6Ft Assem
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details