HAVE, Inc. WSE 1.0/2.3 Fixed Pin Connector - Mini RG59 HAV1023FPB

Description
HAV1023FPB - 1.0/2.3 FIXED PIN CONNECTOR FOR MINI RG59 CABLE. Our newest 1.0/2.3 connector has upgraded performance to meet future needs with a return loss of >10dB out to 4.5 GHz. It is designed to mate securely with a broad range of jacks used on router panels. The small profile of this connector supports high density broadcast applications such as the NVISION® NV8288 Digital Video Router, or for use in AVP's new 3.0GHz Micro Video Jackfield, AV-K248E1-Z. 1.0/2.3 Connector for headend, telco, and high density mechanical applications. Cable Attachment Style: Crimp plug Impedance: 75 ohms Frequency Range: DC - 3.0 GHz Cable Retention Force: >40lbs Center Pin Retention: > 150 grams Mating Style: Positive Locking Current Rating: 2 Amps Working Voltage: <300 Vrms Center Conductor Contact/Plating: Phosper Bronze/Gold Body Material/Plating: Brass/Gold and Nickel Cables: Belden 1855A, Gepco VDM230, HAVYR46940 Crimp Tool: HAVACT483
Description
HAV1023FPB - 1.0/2.3 FIXED PIN CONNECTOR FOR MINI RG59 CABLE. Our newest 1.0/2.3 connector has upgraded performance to meet future needs with a return loss of >10dB out to 4.5 GHz. It is designed to mate securely with a broad range of jacks used on router panels. The small profile of this connector supports high density broadcast applications such as the NVISION® NV8288 Digital Video Router, or for use in AVP's new 3.0GHz Micro Video Jackfield, AV-K248E1-Z. 1.0/2.3 Connector for headend, telco, and high density mechanical applications. Cable Attachment Style: Crimp plug Impedance: 75 ohms Frequency Range: DC - 3.0 GHz Cable Retention Force: >40lbs Center Pin Retention: > 150 grams Mating Style: Positive Locking Current Rating: 2 Amps Working Voltage: <300 Vrms Center Conductor Contact/Plating: Phosper Bronze/Gold Body Material/Plating: Brass/Gold and Nickel Cables: Belden 1855A, Gepco VDM230, HAVYR46940 Crimp Tool: HAVACT483

Suppliers

Company
Product
Description
Supplier Links
WSE 1.0/2.3 Fixed Pin Connector - Mini RG59 - HAV1023FPB - HAVE, Inc.
Hudson, NY, USA
WSE 1.0/2.3 Fixed Pin Connector - Mini RG59
HAV1023FPB
WSE 1.0/2.3 Fixed Pin Connector - Mini RG59 HAV1023FPB
HAV1023FPB - 1.0/2.3 FIXED PIN CONNECTOR FOR MINI RG59 CABLE. Our newest 1.0/2.3 connector has upgraded performance to meet future needs with a return loss of >10dB out to 4.5 GHz. It is designed to mate securely with a broad range of jacks used on router panels. The small profile of this connector supports high density broadcast applications such as the NVISION® NV8288 Digital Video Router, or for use in AVP's new 3.0GHz Micro Video Jackfield, AV-K248E1-Z. 1.0/2.3 Connector for headend, telco, and high density mechanical applications. Cable Attachment Style: Crimp plug Impedance: 75 ohms Frequency Range: DC - 3.0 GHz Cable Retention Force: >40lbs Center Pin Retention: > 150 grams Mating Style: Positive Locking Current Rating: 2 Amps Working Voltage: <300 Vrms Center Conductor Contact/Plating: Phosper Bronze/Gold Body Material/Plating: Brass/Gold and Nickel Cables: Belden 1855A, Gepco VDM230, HAVYR46940 Crimp Tool: HAVACT483

HAV1023FPB - 1.0/2.3 FIXED PIN CONNECTOR FOR MINI RG59 CABLE.
Our newest 1.0/2.3 connector has upgraded performance to meet future needs with a return loss of >10dB out to 4.5 GHz. It is designed to mate securely with a broad range of jacks used on router panels. The small profile of this connector supports high density broadcast applications such as the NVISION® NV8288 Digital Video Router, or for use in AVP's new 3.0GHz Micro Video Jackfield, AV-K248E1-Z.

  • 1.0/2.3 Connector for headend, telco, and high density mechanical applications.
  • Cable Attachment Style: Crimp plug
  • Impedance: 75 ohms
  • Frequency Range: DC - 3.0 GHz
  • Cable Retention Force: >40lbs
  • Center Pin Retention: > 150 grams
  • Mating Style: Positive Locking
  • Current Rating: 2 Amps
  • Working Voltage: <300 Vrms
  • Center Conductor Contact/Plating: Phosper Bronze/Gold
  • Body Material/Plating: Brass/Gold and Nickel
  • Cables: Belden 1855A, Gepco VDM230, HAVYR46940
  • Crimp Tool: HAVACT483
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number HAV1023FPB
Product Name WSE 1.0/2.3 Fixed Pin Connector - Mini RG59
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm SMA Bulkhead Jack - 111082 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
MDHC Series: DC TO 40 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details