HAVE, Inc. HAVE 11" Cable Ties 100Pk HAV080827

Description
HAV080822 - CABLE TIE, 11" BLACK, 100 PACK High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable. 11.2 inch, 284.4mm length. .178 inch, 4.521mm width. .053 inch, 1.346mm thickness. 50lb tensile strength. 1/16"- 3-1\16" bundle diameter. Made in the U.S.A. Mil Spec MS3367-7-0 100 Sold in 100 piece sealed bag.
Description
HAV080822 - CABLE TIE, 11" BLACK, 100 PACK High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable. 11.2 inch, 284.4mm length. .178 inch, 4.521mm width. .053 inch, 1.346mm thickness. 50lb tensile strength. 1/16"- 3-1\16" bundle diameter. Made in the U.S.A. Mil Spec MS3367-7-0 100 Sold in 100 piece sealed bag.

Suppliers

Company
Product
Description
Supplier Links
HAVE 11
Hudson, NY, USA
HAVE 11" Cable Ties 100Pk
HAV080827
HAVE 11" Cable Ties 100Pk HAV080827
HAV080822 - CABLE TIE, 11" BLACK, 100 PACK High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable. 11.2 inch, 284.4mm length. .178 inch, 4.521mm width. .053 inch, 1.346mm thickness. 50lb tensile strength. 1/16"- 3-1\16" bundle diameter. Made in the U.S.A. Mil Spec MS3367-7-0 100 Sold in 100 piece sealed bag.

HAV080822 - CABLE TIE, 11" BLACK, 100 PACK
High quality American made Cable and Wire Tie, durable 6/6 UV stabilized black nylon. The lowest insertion force with the highest tensile strengthavailable.

  • 11.2 inch, 284.4mm length.
  • .178 inch, 4.521mm width.
  • .053 inch, 1.346mm thickness.
  • 50lb tensile strength.
  • 1/16"- 3-1\16" bundle diameter.
  • Made in the U.S.A.
  • Mil Spec MS3367-7-0 100
  • Sold in 100 piece sealed bag.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Ties
Product Number HAV080827
Product Name HAVE 11" Cable Ties 100Pk
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details