HAVE, Inc. Hannay AVD-3 Cable Reel W/Slotted Disc Divider & Connector P HANAVD3

Description
HANAVD3 - Hannay AVD-3 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-3 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-3 reel Cable Capacity of Reel Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 500 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 350 ft Cable O.D. (in.) .49 - 300 ft Cable O.D. (in.) .58 - 175 ft
Description
HANAVD3 - Hannay AVD-3 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-3 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-3 reel Cable Capacity of Reel Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 500 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 350 ft Cable O.D. (in.) .49 - 300 ft Cable O.D. (in.) .58 - 175 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AVD-3 Cable Reel W/Slotted Disc Divider & Connector P - HANAVD3 - HAVE, Inc.
Hudson, NY, USA
Hannay AVD-3 Cable Reel W/Slotted Disc Divider & Connector P
HANAVD3
Hannay AVD-3 Cable Reel W/Slotted Disc Divider & Connector P HANAVD3
HANAVD3 - Hannay AVD-3 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-3 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-3 reel Cable Capacity of Reel Cable O.D. (in.) .32 - 700 ft Cable O.D. (in.) .38 - 500 ft Cable O.D. (in.) .41 - 400 ft Cable O.D. (in.) .45 - 350 ft Cable O.D. (in.) .49 - 300 ft Cable O.D. (in.) .58 - 175 ft

HANAVD3 - Hannay AVD-3 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc
Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the
reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it.
Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction.
Adjustable cam-lock drag locks cable in place. Model AVD-3 features optional heavy-duty casters for convenient transport on-site.
AVD Series Reels Feature:

  • Communication, broadcast, and pro-audio applications
  • Rugged steel frame and aluminum spool construction
  • Black, non-reflective matte finish
  • Slotted divider disc provides 2" wide space for storage of short cable
  • Frame clips allow stacking of reels
  • Ergonomic carrying handle
  • Adjustable Cam-lock drag brake locks cable in place
  • Optional heavy-duty, locking caster wheels available on AVD-3 reel
    Cable Capacity of Reel
  • Cable O.D. (in.) .32 - 700 ft
  • Cable O.D. (in.) .38 - 500 ft
  • Cable O.D. (in.) .41 - 400 ft
  • Cable O.D. (in.) .45 - 350 ft
  • Cable O.D. (in.) .49 - 300 ft
  • Cable O.D. (in.) .58 - 175 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVD3
Product Name Hannay AVD-3 Cable Reel W/Slotted Disc Divider & Connector P
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1549 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Hose Reels - 7962609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 17.01 inch (432 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Rewind Reel - SSN800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Core Diameter 10.5 inch (267 mm)
View Details
Macnaught Retractable Garden Hose Reel - 82 Ft. Green Case - DR482G-05 - Macnaught USA, Inc.
Specs
Type Of Reel Hose Reel
Assembly Assembly
Inside Hose Diameter 0.5000 inch (12.7 mm)
View Details