HAVE, Inc. Hannay AVD-2 Cable Reel W/Slotted Disc HANAVD2

Description
HANAVD2 - Hannay AVD-2 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-2 reel Cable Capacity of Reel Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 500 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 200 ft
Description
HANAVD2 - Hannay AVD-2 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-2 reel Cable Capacity of Reel Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 500 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 200 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AVD-2 Cable Reel W/Slotted Disc - HANAVD2 - HAVE, Inc.
Hudson, NY, USA
Hannay AVD-2 Cable Reel W/Slotted Disc
HANAVD2
Hannay AVD-2 Cable Reel W/Slotted Disc HANAVD2
HANAVD2 - Hannay AVD-2 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it. Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction. Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site. AVD Series Reels Feature: Communication, broadcast, and pro-audio applications Rugged steel frame and aluminum spool construction Black, non-reflective matte finish Slotted divider disc provides 2" wide space for storage of short cable Frame clips allow stacking of reels Ergonomic carrying handle Adjustable Cam-lock drag brake locks cable in place Optional heavy-duty, locking caster wheels available on AVD-2 reel Cable Capacity of Reel Cable O.D. (in.) .41 - 600 ft Cable O.D. (in.) .45 - 500 ft Cable O.D. (in.) .49 - 425 ft Cable O.D. (in.) .58 - 250 ft Cable O.D. (in.) .67 - 200 ft

HANAVD2 - Hannay AVD-2 Portable Audio/Video Cable Storage Reel, with Slotted Divider Disc
Similar in construction to the Hannay AV Series reels, the primary advantage of a Series AVD reel is the addition of a slotted divider disc within the
reel spool. This divider disc provides a convienent way for the user to have unobstructed access to both cable connector ends. With this feature, it is easy to pull off any length of cable and still have access to both connectors. There is no need to pull the entire length of cable off the reel before using it.
Hannay AVD series reels are specifically designed for broadcast and pro-audio applications. The reels feature rugged steel frame and aluminum spool construction.
Adjustable cam-lock drag locks cable in place. Model AVD-2 features optional heavy-duty casters for convenient transport on-site.
AVD Series Reels Feature:

  • Communication, broadcast, and pro-audio applications
  • Rugged steel frame and aluminum spool construction
  • Black, non-reflective matte finish
  • Slotted divider disc provides 2" wide space for storage of short cable
  • Frame clips allow stacking of reels
  • Ergonomic carrying handle
  • Adjustable Cam-lock drag brake locks cable in place
  • Optional heavy-duty, locking caster wheels available on AVD-2 reel
    Cable Capacity of Reel
  • Cable O.D. (in.) .41 - 600 ft
  • Cable O.D. (in.) .45 - 500 ft
  • Cable O.D. (in.) .49 - 425 ft
  • Cable O.D. (in.) .58 - 250 ft
  • Cable O.D. (in.) .67 - 200 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVD2
Product Name Hannay AVD-2 Cable Reel W/Slotted Disc
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Rewind Dual Hose Reel - N600 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 20.75 to 23.75 inch (527 to 603 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details