HAVE, Inc. Hannay Medium Portable Cable Reel W/De HANAVC161416DE

Description
HANAVC161416DE - Hannay AVC16-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable O.D. (in.) .67 - 100 ft HANAVC161416DE Includes a Drum Extension on the spool for storage of cable ends
Description
HANAVC161416DE - Hannay AVC16-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable O.D. (in.) .67 - 100 ft HANAVC161416DE Includes a Drum Extension on the spool for storage of cable ends

Suppliers

Company
Product
Description
Supplier Links
Hannay Medium Portable Cable Reel W/De - HANAVC161416DE - HAVE, Inc.
Hudson, NY, USA
Hannay Medium Portable Cable Reel W/De
HANAVC161416DE
Hannay Medium Portable Cable Reel W/De HANAVC161416DE
HANAVC161416DE - Hannay AVC16-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 1100 ft Cable O.D. (in.) .32 - 600 ft Cable O.D. (in.) .38 - 450 ft Cable O.D. (in.) .41 - 350 ft Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 - 250 ft Cable O.D. (in.) .58 - 125 ft Cable O.D. (in.) .67 - 100 ft HANAVC161416DE Includes a Drum Extension on the spool for storage of cable ends

HANAVC161416DE - Hannay AVC16-14-16 Portable Cable Storage Reel with Drum Extension. Rugged Steel and Aluminum Construction
Hannay Model AVC16-14-16 portable cable reel is small, lightweight, and durable. Designed for quick and
easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 1100 ft
  • Cable O.D. (in.) .32 - 600 ft
  • Cable O.D. (in.) .38 - 450 ft
  • Cable O.D. (in.) .41 - 350 ft
  • Cable O.D. (in.) .45 - 275 ft
  • Cable O.D. (in.) .49 - 250 ft
  • Cable O.D. (in.) .58 - 125 ft
  • Cable O.D. (in.) .67 - 100 ft
  • HANAVC161416DE Includes a Drum Extension on the spool for storage of cable ends
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC161416DE
Product Name Hannay Medium Portable Cable Reel W/De
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML45752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 4.33 ft (13.21 dm)
View Details
Portable Hose Reel - H16-14-16 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 14 inch (356 mm)
View Details
Standard Reels - BOF010 - BOF020 - Tesmec USA, Inc.
Specs
Type Of Reel Storage Reel
Material Of Construction Steel
Flange Diameter 43.31 to 55.12 inch (1100 to 1400 mm)
View Details