HAVE, Inc. Hannay Direct Crank Cable Reel 1520 HANAVC15201718

Description
HANAVC15201718 - Hannay AVC1520-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 2500 ft Cable O.D. (in.) .32 - 1450 ft Cable O.D. (in.) .38 - 1100 ft Cable O.D. (in.) .41 - 950 ft Cable O.D. (in.) .45 - 775 ft Cable O.D. (in.) .49 - 625 ft Cable O.D. (in.) .58 - 475 ft Cable O.D. (in.) .67 - 300 ft
Description
HANAVC15201718 - Hannay AVC1520-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 2500 ft Cable O.D. (in.) .32 - 1450 ft Cable O.D. (in.) .38 - 1100 ft Cable O.D. (in.) .41 - 950 ft Cable O.D. (in.) .45 - 775 ft Cable O.D. (in.) .49 - 625 ft Cable O.D. (in.) .58 - 475 ft Cable O.D. (in.) .67 - 300 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay Direct Crank Cable Reel 1520 - HANAVC15201718 - HAVE, Inc.
Hudson, NY, USA
Hannay Direct Crank Cable Reel 1520
HANAVC15201718
Hannay Direct Crank Cable Reel 1520 HANAVC15201718
HANAVC15201718 - Hannay AVC1520-17-18 Portable Cable Storage Reel - Direct Crank Rewind Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 2500 ft Cable O.D. (in.) .32 - 1450 ft Cable O.D. (in.) .38 - 1100 ft Cable O.D. (in.) .41 - 950 ft Cable O.D. (in.) .45 - 775 ft Cable O.D. (in.) .49 - 625 ft Cable O.D. (in.) .58 - 475 ft Cable O.D. (in.) .67 - 300 ft

HANAVC15201718 - Hannay AVC1520-17-18 Portable Cable Storage Reel - Direct Crank Rewind
Models in the AVC-1500 series offer standard direct crank rewind permanently attached to the axle. Standard on manual rewind models, are a spring actuated pin lock and Cam-Lock drag/brake. Rugged steel and aluminum construction. Coated in a non-reflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 2500 ft
  • Cable O.D. (in.) .32 - 1450 ft
  • Cable O.D. (in.) .38 - 1100 ft
  • Cable O.D. (in.) .41 - 950 ft
  • Cable O.D. (in.) .45 - 775 ft
  • Cable O.D. (in.) .49 - 625 ft
  • Cable O.D. (in.) .58 - 475 ft
  • Cable O.D. (in.) .67 - 300 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC15201718
Product Name Hannay Direct Crank Cable Reel 1520
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML45754 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 7 ft (21.34 dm)
View Details
Hose Reels - 9119453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.4724 inch (12 mm)
Maximum Pressure 290 psi (204 m H2O)
View Details
Fluid Path Hose Reels - R2210X2L-23-14x11-.75 - Unique Welding & Fabricating (UWF)
Unique Welding & Fabricating (UWF)
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
View Details