HAVE, Inc. Hannay AV-1 Cable Reel W/Casters HANAV1WC

Description
HANAV1WC - Hannay AV-1 Audio/Video Reel with Casters Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency. Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-1WC features heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard) Standard strain relief inside panel compartment prevents damage to cable Channels allow stackability of reels for maximum storage efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft
Description
HANAV1WC - Hannay AV-1 Audio/Video Reel with Casters Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency. Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-1WC features heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard) Standard strain relief inside panel compartment prevents damage to cable Channels allow stackability of reels for maximum storage efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AV-1 Cable Reel W/Casters - HANAV1WC - HAVE, Inc.
Hudson, NY, USA
Hannay AV-1 Cable Reel W/Casters
HANAV1WC
Hannay AV-1 Cable Reel W/Casters HANAV1WC
HANAV1WC - Hannay AV-1 Audio/Video Reel with Casters Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency. Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage. Model AV-1WC features heavy-duty casters for convenient transport on-site. AV Series Reels Feature: Rugged steel construction throughout, including square tubing frame Black, non-reflective matte finish Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard) Standard strain relief inside panel compartment prevents damage to cable Channels allow stackability of reels for maximum storage efficiency Ergonomic carrying handles allow one or two person transport Adjustable friction brake to prevent cable overrun during operations Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft

HANAV1WC - Hannay AV-1 Audio/Video Reel with Casters
Hannay AV series reels are specifically designed for broadcast and pro-audio applications. The reels are stackable for maximum transport and storage efficiency.
Side mounted connector panels accommodate almost any combination of XLR and BNC connectors. Rugged steel construction and adjustable friction brake assure continuous smooth operation and prevent cable damage.
Model AV-1WC features heavy-duty casters
for convenient transport on-site.
AV Series Reels Feature:

  • Rugged steel construction throughout, including square tubing frame
  • Black, non-reflective matte finish
  • Removable side panel allows complete customization of XLR and/or BNC connector patterns (blank panel is supplied as standard)
  • Standard strain relief inside panel compartment prevents damage to cable
  • Channels allow stackability of reels for
    maximum storage efficiency
  • Ergonomic carrying handles allow one or two
    person transport
  • Adjustable friction brake to prevent cable overrun during operations
    Cable Capacity of Reel
  • Cable O.D. (in.) .25 - 600 ft
  • Cable O.D. (in.) .32 - 350 ft
  • Cable O.D. (in.) .38 - 225 ft
  • Cable O.D. (in.) .41 - 200 ft
  • Cable O.D. (in.) .45 - 150 ft
  • Cable O.D. (in.) .49 - 125 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAV1WC
Product Name Hannay AV-1 Cable Reel W/Casters
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-6000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Cable reel - SAC-3P-0,34-OE-OE-PUR-300,0 SH - 1422087 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0500 inch (1.27 mm)
View Details