HAVE, Inc. Gepco XB20UB 20AWG X-Band Guitar / Instrument Cable GEPXB20UB

Description
GEPXB20UB - Gepco X Band 20UB Unbalanced Guitar/Instrument Cable The first unbalanced cable in the X-Band series, the XB20UB offers users X-Band performance in guitar and instrument applications. The XB20UB features a heavy gage (20AWG) oxygen-free copper conductor for maximum conductivity and corrosion resistance. To provide exceptional EMI/RF rejection and low triboelectric handling noise, the XB20UB has two densely stranded 95% copper braid shields combined with a semi-conductive PVC layer.As with all X-Band cables, the XB20UB has a data-grade, foam dielectric that significantly reduces the capacitance of the cable. The outer jacket is constructed from Gepco's G-Flex PVC compound that is exceptionally flexible, easy to strip, and abrasion resistant. FEATURES & BENEFITS: Ultra Flexible Oxygen-Free, Heavy Gauge conductor 95% Double Braid Shield Noisereducing PVC tape Superior Noise Rejection Easy to Terminate SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded Oxygen-Free Copper Insulation Type: Foam PE Shield: Semi-conductive PVC, Double 95% TC Braid Jacket: Ultra-Flexible G-Flex PVC, Black Impedance: 50 ohms Capacitance: 22.3 pF/ft <
Description
GEPXB20UB - Gepco X Band 20UB Unbalanced Guitar/Instrument Cable The first unbalanced cable in the X-Band series, the XB20UB offers users X-Band performance in guitar and instrument applications. The XB20UB features a heavy gage (20AWG) oxygen-free copper conductor for maximum conductivity and corrosion resistance. To provide exceptional EMI/RF rejection and low triboelectric handling noise, the XB20UB has two densely stranded 95% copper braid shields combined with a semi-conductive PVC layer.As with all X-Band cables, the XB20UB has a data-grade, foam dielectric that significantly reduces the capacitance of the cable. The outer jacket is constructed from Gepco's G-Flex PVC compound that is exceptionally flexible, easy to strip, and abrasion resistant. FEATURES & BENEFITS: Ultra Flexible Oxygen-Free, Heavy Gauge conductor 95% Double Braid Shield Noisereducing PVC tape Superior Noise Rejection Easy to Terminate SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded Oxygen-Free Copper Insulation Type: Foam PE Shield: Semi-conductive PVC, Double 95% TC Braid Jacket: Ultra-Flexible G-Flex PVC, Black Impedance: 50 ohms Capacitance: 22.3 pF/ft <

Suppliers

Company
Product
Description
Supplier Links
Gepco XB20UB 20AWG X-Band Guitar / Instrument Cable - GEPXB20UB - HAVE, Inc.
Hudson, NY, USA
Gepco XB20UB 20AWG X-Band Guitar / Instrument Cable
GEPXB20UB
Gepco XB20UB 20AWG X-Band Guitar / Instrument Cable GEPXB20UB
GEPXB20UB - Gepco X Band 20UB Unbalanced Guitar/Instrument Cable The first unbalanced cable in the X-Band series, the XB20UB offers users X-Band performance in guitar and instrument applications. The XB20UB features a heavy gage (20AWG) oxygen-free copper conductor for maximum conductivity and corrosion resistance. To provide exceptional EMI/RF rejection and low triboelectric handling noise, the XB20UB has two densely stranded 95% copper braid shields combined with a semi-conductive PVC layer.As with all X-Band cables, the XB20UB has a data-grade, foam dielectric that significantly reduces the capacitance of the cable. The outer jacket is constructed from Gepco's G-Flex PVC compound that is exceptionally flexible, easy to strip, and abrasion resistant. FEATURES & BENEFITS: Ultra Flexible Oxygen-Free, Heavy Gauge conductor 95% Double Braid Shield Noisereducing PVC tape Superior Noise Rejection Easy to Terminate SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded Oxygen-Free Copper Insulation Type: Foam PE Shield: Semi-conductive PVC, Double 95% TC Braid Jacket: Ultra-Flexible G-Flex PVC, Black Impedance: 50 ohms Capacitance: 22.3 pF/ft <

GEPXB20UB - Gepco X Band 20UB Unbalanced Guitar/Instrument Cable
The first unbalanced cable in the X-Band series, the XB20UB offers users X-Band performance in guitar and instrument applications.
The XB20UB features a heavy gage (20AWG) oxygen-free copper conductor for maximum conductivity and corrosion resistance. To provide exceptional EMI/RF rejection and low triboelectric handling noise, the XB20UB has two densely stranded 95% copper braid shields combined with a semi-conductive PVC layer.As with all X-Band cables, the XB20UB has a data-grade, foam dielectric that significantly reduces the capacitance of the cable. The outer jacket is constructed from Gepco's G-Flex PVC compound that is exceptionally flexible, easy to strip, and abrasion resistant.
FEATURES & BENEFITS:

  • Ultra Flexible
  • Oxygen-Free, Heavy Gauge conductor
  • 95% Double Braid Shield
  • Noisereducing PVC tape
  • Superior Noise Rejection
  • Easy to Terminate
    SPECIFICATIONS:
  • Cable Type: Unbalance Analog Audio Coaxial Cable
  • Conductor: 20 AWG (41x36) Stranded Oxygen-Free Copper
  • Insulation Type: Foam PE
  • Shield: Semi-conductive PVC, Double 95% TC Braid
  • Jacket: Ultra-Flexible G-Flex PVC, Black
  • Impedance: 50 ohms
  • Capacitance: 22.3 pF/ft <
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Control and Instrumentation Cables
Product Number GEPXB20UB
Product Name Gepco XB20UB 20AWG X-Band Guitar / Instrument Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature)
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details