HAVE, Inc. Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable - 1000f GEPXB201DBM-1000F

Description
GEPXB201DBM-1000F - GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD, 1000' REEL The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues. Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tightand precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection. As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life. Features & Benefits Extended Bandwidth 22 Gage Stranded Oxygen Free Conductors Data-grade, Gas/Polymer Dielectric Exceptional RF/EMI & Common-mode Noise Rejection Extra-low Attenuation Low Capacitance, 17 pF/ft between conductors. Conductor DCR: 10.5 ohms/Mft. Extra-Flexible D
Description
GEPXB201DBM-1000F - GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD, 1000' REEL The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues. Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tightand precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection. As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life. Features & Benefits Extended Bandwidth 22 Gage Stranded Oxygen Free Conductors Data-grade, Gas/Polymer Dielectric Exceptional RF/EMI & Common-mode Noise Rejection Extra-low Attenuation Low Capacitance, 17 pF/ft between conductors. Conductor DCR: 10.5 ohms/Mft. Extra-Flexible D

Suppliers

Company
Product
Description
Supplier Links
Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable - 1000f - GEPXB201DBM-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable - 1000f
GEPXB201DBM-1000F
Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable - 1000f GEPXB201DBM-1000F
GEPXB201DBM-1000F - GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD, 1000' REEL The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues. Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tightand precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection. As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life. Features & Benefits Extended Bandwidth 22 Gage Stranded Oxygen Free Conductors Data-grade, Gas/Polymer Dielectric Exceptional RF/EMI & Common-mode Noise Rejection Extra-low Attenuation Low Capacitance, 17 pF/ft between conductors. Conductor DCR: 10.5 ohms/Mft. Extra-Flexible D

GEPXB201DBM-1000F - GEPCO XB201DBM X-BAND HIGH BANDWIDTH MIC CABLE, DOUBLE BRAID SHIELD, 1000' REEL
The latest addition to the X-Band cable line, the XB201DBM is an extra-flexible, high bandwidth microphone cable with a double braid shield for added noise rejection - ideal for recording studio facilities or live sound venues.
Based on the XB201M, the XB201DBM has a wide frequency response and exceptional RF/EMI noise rejection. These attributes are achieved by utilizing a gas/polymer dielectric that significantly reduces the capacitance, as well as cabling the pairs with a tightand precise twist. Conductors are made from finely-stranded, oxygen-free copper to maximize conductivity and protect against corrosion. Shielded with a double (2 X 95%) copper braid, the XB201DBM provides exceptional noise rejection.
As with all cables in the X-Band series, the XB201DBM features Gepco's G-Flex compound that is both flexible and durable. Combined with the core elements, this compound can achieve exceptional flaccidity and flex-life.
Features & Benefits

  • Extended Bandwidth
  • 22 Gage Stranded Oxygen Free Conductors
  • Data-grade, Gas/Polymer Dielectric
  • Exceptional RF/EMI & Common-mode Noise Rejection
  • Extra-low Attenuation
  • Low Capacitance, 17 pF/ft between conductors.
  • Conductor DCR: 10.5 ohms/Mft.
  • Extra-Flexible
  • D
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPXB201DBM-1000F
Product Name Gepco XB201DBM 22AWG X-Band High-Bandwidth Mic Cable - 1000f
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details