HAVE, Inc. Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable - 1000ft GEPVT61811-1000F

Description
GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features aprecision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 84% Capacitance: 16.2 pF/ft Conductor DCR: 2.5 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK FULL REEL - 1000'
Description
GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features aprecision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 84% Capacitance: 16.2 pF/ft Conductor DCR: 2.5 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable - 1000ft - GEPVT61811-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable - 1000ft
GEPVT61811-1000F
Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable - 1000ft GEPVT61811-1000F
GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features aprecision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance. Features & Benefits Ultra-low Attenuation, .80 dB/ft at 135 MHz Precision 75-ohm Impedance 3 GHz Bandwidth Low Structural Return Loss High Velocity of Propagation - 84% Capacitance: 16.2 pF/ft Conductor DCR: 2.5 ohms/1000' Crush Resistant Dielectric Gas-injected Foam Polyethylene Dielectric Two Isolated Copper Braids CMR Riser Rated Applications Digital or Analog Video Camera to CCU Interconnect Permanent Installation JACKET COLOR: BLACK FULL REEL - 1000'

GEPCO VT61811 RG11 PERMANENT INSTALL TRIAX CABLE, FULL REEL 1000' Triaxial camera cable for permanent installation in conduit, plenum air spaces, or outdoor environments. Gepco triax features aprecision-drawn, copper conductor and a low-loss, gas-injected polyethylene dielectric. These processed materials achieve low attenuation, a precision 75-ohm impedance, low structural return loss, and superior crush resistance. Two heavy-gage, isolated braid shields provide excellent RF/EMI shielding and low DC resistance.
Features & Benefits

  • Ultra-low Attenuation, .80 dB/ft at 135 MHz
  • Precision 75-ohm Impedance
  • 3 GHz Bandwidth
  • Low Structural Return Loss
  • High Velocity of Propagation - 84%
  • Capacitance: 16.2 pF/ft
  • Conductor DCR: 2.5 ohms/1000'
  • Crush Resistant Dielectric
  • Gas-injected Foam Polyethylene Dielectric
  • Two Isolated Copper Braids
  • CMR Riser Rated
    Applications
  • Digital or Analog Video Camera to CCU Interconnect
  • Permanent Installation
    JACKET COLOR: BLACK
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVT61811-1000F
Product Name Gepco VT61811 14AWG RG11 Low-Loss Triax Video Cable - 1000ft
Cable Type Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

S55122 - 50 Ohm Coaxial RF Cable - S55122 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Phase-Stable Flex Cable, DC-26.5 GHz., 4.0 ft. (1.2m) - CBN-4FT-SMSM+ - Mini-Circuits
Specs
Product Category Cable Assembly
View Details
2 suppliers
Silver Plated Mini Coaxial Cable - CW2040-3050 SR - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details