HAVE, Inc. Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - 1000ft - Plen GEPVSD2001TS-1000F

Description
GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000 The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100 at 135 MHz Precision 75-ohm Impedance 3GHz Bandwidth for HDTV Capacitance: 15.8 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Colors Available: Blue, Green, Red, Yellow, White Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)
Description
GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000 The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100 at 135 MHz Precision 75-ohm Impedance 3GHz Bandwidth for HDTV Capacitance: 15.8 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Colors Available: Blue, Green, Red, Yellow, White Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)

Suppliers

Company
Product
Description
Supplier Links
Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - 1000ft - Plen - GEPVSD2001TS-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - 1000ft - Plen
GEPVSD2001TS-1000F
Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - 1000ft - Plen GEPVSD2001TS-1000F
GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000 The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100 at 135 MHz Precision 75-ohm Impedance 3GHz Bandwidth for HDTV Capacitance: 15.8 pF/ft Conductor DCR: 6.4 ohms/1000 High Velocity of Propagation - 84% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Plenum Rated Colors Available: Blue, Green, Red, Yellow, White Applications High Definition or Standard Definition Serial Digital Video High Resolution Analog Video Digital Audio (AES3id, SPDIF or Word Clock)

GEPCO VSD2001TS PLENUM RATED RG6 HIGH DEFINITION SDI COAX, FULL REEL 1000
The High-Definition Video Coax series has been engineered and expanded to feature a 3GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepcos gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 3GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.71 dB/100 at 135 MHz
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth for HDTV
  • Capacitance: 15.8 pF/ft
  • Conductor DCR: 6.4 ohms/1000
  • High Velocity of Propagation - 84%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Plenum Rated
  • Colors Available: Blue, Green, Red, Yellow, White
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution Analog Video
  • Digital Audio (AES3id, SPDIF or Word Clock)
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVSD2001TS-1000F
Product Name Gepco VSD2001TS 18AWG RG6 HD-SDI Video Cable - 1000ft - Plen
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Coaxial Cable - 1683937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.64 ft (5 dm)
View Details