HAVE, Inc. Gepco VS10230 23AWG Mini-Coax 10 Channel Video Snake GEPVS10230

Description
GEPCO VS10230 MINIATURE 10-CHANNEL HD SDI COAX VIDEO SNAKE Miniature ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect. VS10230 features a thin profile construction that reduces the weight and diameter for easy handling and portability in remote applications. The coaxial elements are identical to VDM230 for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilized for both flexibility and ruggedness. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance 3GHz Bandwidth for HDTV 20 AWG Solid BC conductors Capacitance: 16.5 pF/ft. Conductor DCR: 20.3 ohms/1000' High Velocity of Propagation - 82% Gas-injected Foam Polyethylene Dielectric 95% Full Copper Braid and 100% Foil Shield Flexible All-weather TPE Master Jacket Applications High Definition or Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Portable Snakes 25' MINIMUM FOR MULTI CHANNEL CUTS
Description
GEPCO VS10230 MINIATURE 10-CHANNEL HD SDI COAX VIDEO SNAKE Miniature ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect. VS10230 features a thin profile construction that reduces the weight and diameter for easy handling and portability in remote applications. The coaxial elements are identical to VDM230 for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilized for both flexibility and ruggedness. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance 3GHz Bandwidth for HDTV 20 AWG Solid BC conductors Capacitance: 16.5 pF/ft. Conductor DCR: 20.3 ohms/1000' High Velocity of Propagation - 82% Gas-injected Foam Polyethylene Dielectric 95% Full Copper Braid and 100% Foil Shield Flexible All-weather TPE Master Jacket Applications High Definition or Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Portable Snakes 25' MINIMUM FOR MULTI CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VS10230 23AWG Mini-Coax 10 Channel Video Snake - GEPVS10230 - HAVE, Inc.
Hudson, NY, USA
Gepco VS10230 23AWG Mini-Coax 10 Channel Video Snake
GEPVS10230
Gepco VS10230 23AWG Mini-Coax 10 Channel Video Snake GEPVS10230
GEPCO VS10230 MINIATURE 10-CHANNEL HD SDI COAX VIDEO SNAKE Miniature ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect. VS10230 features a thin profile construction that reduces the weight and diameter for easy handling and portability in remote applications. The coaxial elements are identical to VDM230 for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilized for both flexibility and ruggedness. Features & Benefits Thin Profile, Low Attenuation & Return Loss Precision 75-ohm Impedance 3GHz Bandwidth for HDTV 20 AWG Solid BC conductors Capacitance: 16.5 pF/ft. Conductor DCR: 20.3 ohms/1000' High Velocity of Propagation - 82% Gas-injected Foam Polyethylene Dielectric 95% Full Copper Braid and 100% Foil Shield Flexible All-weather TPE Master Jacket Applications High Definition or Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Portable Snakes 25' MINIMUM FOR MULTI CHANNEL CUTS

GEPCO VS10230 MINIATURE 10-CHANNEL HD SDI COAX VIDEO SNAKE Miniature ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect. VS10230 features a thin profile construction that reduces the weight and diameter for easy handling and portability in remote applications. The coaxial elements are identical to VDM230 for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilized for both flexibility and ruggedness.
Features & Benefits

  • Thin Profile, Low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth for HDTV
  • 20 AWG Solid BC conductors
  • Capacitance: 16.5 pF/ft.
  • Conductor DCR: 20.3 ohms/1000'
  • High Velocity of Propagation - 82%
  • Gas-injected Foam Polyethylene Dielectric
  • 95% Full Copper Braid and 100% Foil Shield
  • Flexible All-weather TPE Master Jacket
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution Analog Video
  • Portable Snakes
    25' MINIMUM FOR MULTI CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVS10230
Product Name Gepco VS10230 23AWG Mini-Coax 10 Channel Video Snake
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 12″ Length - A4863-3-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 1 ft (3.05 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li7Ybl (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor bare copper strands acc. to ASTM B 286
Rated Temperature -90 to 135 C (-130 to 275 F)
View Details
Polyethylene Co-ax Cable -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details