HAVE, Inc. Gepco VS102000 20AWG RG59 10 Channel Video Snake - 1000ft GEPVS102000-1000F

Description
GEPCO VS102000 HIGH DEFINITION 10-CHANNEL VIDEO COAX SNAKE, FULL REEL 1000' Ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect in remoteapplications. The coaxial construction of VS102000 is identical to VPM2000 (RG59) for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilizedfor both flexibility and ruggedness. Features & Benefits Ultra-low Attenuation & Return Loss Precision 75-ohm Impedance 3GHz Bandwidth for HDTV 20 AWG Solid BC conductors Capacitance: 16.3 pF/ft. Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric 95% Full Copper Braid and 100% Foil Shield Flexible All-weather TPE Master Jacket Applications High Definition or Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Portable Snakes Ideal for Extended Distance Runs FULL REEL - 1000'
Description
GEPCO VS102000 HIGH DEFINITION 10-CHANNEL VIDEO COAX SNAKE, FULL REEL 1000' Ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect in remoteapplications. The coaxial construction of VS102000 is identical to VPM2000 (RG59) for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilizedfor both flexibility and ruggedness. Features & Benefits Ultra-low Attenuation & Return Loss Precision 75-ohm Impedance 3GHz Bandwidth for HDTV 20 AWG Solid BC conductors Capacitance: 16.3 pF/ft. Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric 95% Full Copper Braid and 100% Foil Shield Flexible All-weather TPE Master Jacket Applications High Definition or Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Portable Snakes Ideal for Extended Distance Runs FULL REEL - 1000'

Suppliers

Company
Product
Description
Supplier Links
Gepco VS102000 20AWG RG59 10 Channel Video Snake - 1000ft - GEPVS102000-1000F - HAVE, Inc.
Hudson, NY, USA
Gepco VS102000 20AWG RG59 10 Channel Video Snake - 1000ft
GEPVS102000-1000F
Gepco VS102000 20AWG RG59 10 Channel Video Snake - 1000ft GEPVS102000-1000F
GEPCO VS102000 HIGH DEFINITION 10-CHANNEL VIDEO COAX SNAKE, FULL REEL 1000' Ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect in remoteapplications. The coaxial construction of VS102000 is identical to VPM2000 (RG59) for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilizedfor both flexibility and ruggedness. Features & Benefits Ultra-low Attenuation & Return Loss Precision 75-ohm Impedance 3GHz Bandwidth for HDTV 20 AWG Solid BC conductors Capacitance: 16.3 pF/ft. Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric 95% Full Copper Braid and 100% Foil Shield Flexible All-weather TPE Master Jacket Applications High Definition or Standard Definition Serial Digital Video Digital Audio (AES3id or SPDIF) High Resolution Analog Video Portable Snakes Ideal for Extended Distance Runs FULL REEL - 1000'

GEPCO VS102000 HIGH DEFINITION 10-CHANNEL VIDEO COAX SNAKE, FULL REEL 1000' Ten-conductor High Definition video coax snake cable for multi-channel digital or analog video interconnect in remoteapplications. The coaxial construction of VS102000 is identical to VPM2000 (RG59) for low attenuation, 3GHz HD bandwidth, and broadband shielding. For the outer jacket, an all-weather TPE is utilizedfor both flexibility and ruggedness.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Precision 75-ohm Impedance
  • 3GHz Bandwidth for HDTV
  • 20 AWG Solid BC conductors
  • Capacitance: 16.3 pF/ft.
  • Conductor DCR: 10.2 ohms/1000'
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene Dielectric
  • 95% Full Copper Braid and 100% Foil Shield
  • Flexible All-weather TPE Master Jacket
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • Digital Audio (AES3id or SPDIF)
  • High Resolution Analog Video
  • Portable Snakes
  • Ideal for Extended Distance Runs
    FULL REEL - 1000'
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVS102000-1000F
Product Name Gepco VS102000 20AWG RG59 10 Channel Video Snake - 1000ft
Unlock Full Specs
to access all available technical data

Similar Products

HT77300F - 50 Ohm High Frequency RF Cable - HT77300F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details