HAVE, Inc. Gepco VRC618 RG59 Comp A/V Dual Zip GEPVRC618

Description
GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate. Features & Benefits 22 AWG Single-pair Single-pair Capacitance: 48 pF/ftbetween conductors Single-pair Conductor DCR: 15.3 ohms/1000' RG59 Coaxial - 21 AWG Stranded BC conductor Coax Capacitance: 17.3 pF/ft. Coax Conductor DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Standard PVC Jacket Applications Analog Video Microphone or Line Level Balanced Analog Audio JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS
Description
GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate. Features & Benefits 22 AWG Single-pair Single-pair Capacitance: 48 pF/ftbetween conductors Single-pair Conductor DCR: 15.3 ohms/1000' RG59 Coaxial - 21 AWG Stranded BC conductor Coax Capacitance: 17.3 pF/ft. Coax Conductor DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Standard PVC Jacket Applications Analog Video Microphone or Line Level Balanced Analog Audio JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

Suppliers

Company
Product
Description
Supplier Links
Gepco VRC618 RG59 Comp A/V Dual Zip - GEPVRC618 - HAVE, Inc.
Hudson, NY, USA
Gepco VRC618 RG59 Comp A/V Dual Zip
GEPVRC618
Gepco VRC618 RG59 Comp A/V Dual Zip GEPVRC618
GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate. Features & Benefits 22 AWG Single-pair Single-pair Capacitance: 48 pF/ftbetween conductors Single-pair Conductor DCR: 15.3 ohms/1000' RG59 Coaxial - 21 AWG Stranded BC conductor Coax Capacitance: 17.3 pF/ft. Coax Conductor DCR: 15.3 ohms/1000' Individually Shielded & Jacketed Standard PVC Jacket Applications Analog Video Microphone or Line Level Balanced Analog Audio JACKET COLOR: BLACK 50' MINIMUM FOR SINGLE CHANNEL CUTS

GEPCO VRC618 COMPOSITE A/V PARALLEL ZIP CABLE
Dual co-extruded audio and video composite cable. Single RG59 type coax and 22 gage shielded twisted pair allow for one video and one analog audio signal to be transmitted over a single cable. Zip type construction is light weight and easy to terminate.
Features & Benefits

  • 22 AWG Single-pair
  • Single-pair Capacitance: 48 pF/ftbetween conductors
  • Single-pair Conductor DCR: 15.3 ohms/1000'
  • RG59 Coaxial - 21 AWG Stranded BC conductor
  • Coax Capacitance: 17.3 pF/ft.
  • Coax Conductor DCR: 15.3 ohms/1000'
  • Individually Shielded & Jacketed
  • Standard PVC Jacket
    Applications
  • Analog Video
  • Microphone or Line Level Balanced Analog Audio
    JACKET COLOR: BLACK
    50' MINIMUM FOR SINGLE CHANNEL CUTS
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number GEPVRC618
Product Name Gepco VRC618 RG59 Comp A/V Dual Zip
Unlock Full Specs
to access all available technical data

Similar Products

Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Twisted Pair Cable - 039553-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers