HAVE, Inc. Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable GEPVPM2000

Description
GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution A 50' minimum for single channel cut footage orders
Description
GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution A 50' minimum for single channel cut footage orders

Suppliers

Company
Product
Description
Supplier Links
Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable - GEPVPM2000 - HAVE, Inc.
Hudson, NY, USA
Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable
GEPVPM2000
Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable GEPVPM2000
GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect. Features & Benefits Ultra-low Attenuation & Return Loss Attenuation: 2.71 dB/100' at 135 MHz Precision 75-ohm Impedance Swept tested to 4.5GHz bandwidth for HDTV Capacitance: 16.3 pF/ft Conductor DCR: 10.2 ohms/1000' High Velocity of Propagation - 83% Gas-injected Foam Polyethylene Dielectric Full Copper Braid and Foil Shield Riser Rated Applications High Definition or Standard Definition Serial Digital Video High Resolution A 50' minimum for single channel cut footage orders

GEPCO VPM2000 RG59 HIGH DEFINITION SDI COAX
The High-Definition Video Coax series has been engineered and expanded to feature a 4.5GHz bandwidth (for HDTV transmission), a gas-injected foam polyethylene dielectric, lower attenuation, excellent crush resistance, easy termination, and a flexible, riser rated jacket. The gas-injected dielectric and precision process control are the critical factors in achieving superior electrical performance. Gepco's gas injected dielectric has a faster V.P., tight impedance tolerance, and low attenuation and structural return loss across the entire 4.5GHz Bandwidth. Conductive elements consist of a precision-drawn solid copper center conductor and a 95% braid with 100% foil shield for complete broadband shielding. Available in wide range of sizes to accommodate short distance rack wiring or extended distance point to point interconnect.
Features & Benefits

  • Ultra-low Attenuation & Return Loss
  • Attenuation: 2.71 dB/100' at 135 MHz
  • Precision 75-ohm Impedance
  • Swept tested to 4.5GHz bandwidth for HDTV
  • Capacitance: 16.3 pF/ft
  • Conductor DCR: 10.2 ohms/1000'
  • High Velocity of Propagation - 83%
  • Gas-injected Foam Polyethylene Dielectric
  • Full Copper Braid and Foil Shield
  • Riser Rated
    Applications
  • High Definition or Standard Definition Serial Digital Video
  • High Resolution A
    50' minimum for single channel cut footage orders
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number GEPVPM2000
Product Name Gepco VPM2000 20AWG RG59 HD-SDI Video Coax Cable
Unlock Full Specs
to access all available technical data

Similar Products

S88207 - 50 Ohm Coaxial RF Cable - S88207 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details